TE Connectivity Circular Connector Housings 206425-1

Description
3 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
3 (Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A16015-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A16015-ND
Circular Connector Housings A16015-ND
3 (Power) Position Circular Connector Receptacle Housing Panel Mount

3 (Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Industrial Circular Connectors - 2211167 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
2211167
Industrial Circular Connectors 2211167
TE Connectivity 206425-1

TE Connectivity 206425-1

Supplier's Site
Singapore, Singapore
600V Electronic Connector
436-206425-1
600V Electronic Connector 436-206425-1
3 Pos Female Crimp Receptacle, 600V, Black Thermoplastic Product overview: 206425-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206425-1 can be used for catalog matching and distributor lookup.

3 Pos Female Crimp Receptacle, 600V, Black Thermoplastic Product overview: 206425-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206425-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206425-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206425-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206425-1
17-3 RECPT. REV SEX

17-3 RECPT. REV SEX

Buy Now
Circular Connector Housings - 206425-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206425-1
Circular Connector Housings 206425-1
CONN RCPT HSG FMALE 3POS PNL MT

CONN RCPT HSG FMALE 3POS PNL MT

Supplier's Site Datasheet
Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity - 46F1145 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity
46F1145
Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity 46F1145
CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 3 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 17, 3 POSITION, PANEL; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site
Receptacle, Socket Contact, 3Way; Product Range Amp - Te Connectivity - 98K6438 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Socket Contact, 3Way; Product Range Amp - Te Connectivity
98K6438
Receptacle, Socket Contact, 3Way; Product Range Amp - Te Connectivity 98K6438
RECEPTACLE, SOCKET CONTACT, 3WAY; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplast ic Body; RoHS Compliant: Yes

RECEPTACLE, SOCKET CONTACT, 3WAY; Product Range:CPC Series 3; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Thermoplastic Body; RoHS Compliant: Yes

Supplier's Site
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in. - 70082976 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in.
70082976
Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in. 70082976
AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC. The panel attachment method is square flange.

AMP Brand, Black Thermoplastic Housing , Metal-Shell CPC Connector
Power density connectors for normal unsealed applications. The power contacts can carry as much as 25 amperes of current. Contacts are sold separately and are located on page 108 . Series 3 use size 17 and 23 cable clamps that are listed with Series 1 CPC.
The panel attachment method is square flange.

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A16015-ND 2211167 436-206425-1 206425-1 206425-1 46F1145 70082976
Product Name Circular Connector Housings Industrial Circular Connectors 600V Electronic Connector Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Housings Circular Connector Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity Connector; 3; Receptacle; Wire; 17; AllPlastic; 15/16-20 UNEF-2A; 0.220 in.
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel mount Panel Mount Flanged
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 15 Amp 250 Volt L6-15R Yellow with Green Neon Light - L0615C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
SATA - 10017660-012LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
View Details
3 suppliers
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details