TE Connectivity Datasheets for Electrical Contactors
Electrical contactors are used to switch high power in power circuits. Unlike relays, these electrical devices are normally connected directly to the load or current-carrying circuit.
Electrical Contactors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Configuration Features Auxiliary Switch Contact Arrangement : 1 Form C, SPDT Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor... | |
| Configuration Features Auxiliary Switch Contact Arrangement : 1 Form Z Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 300 Pole Configuration : 1 Electrical Characteristics Actuating... | |
| Configuration Features Auxiliary Switch Contact Arrangement : 1 Form Z Number of Poles : 1 Contact Features Contact Arrangement : SPST NO Contact Current Rating (AMP) : 400 Electrical Characteristics Actuating System : DC Coil... | |
| Configuration Features Auxiliary Switch Contact Arrangement : 2PDT Number of Poles : 1 Contact Features Contact Arrangement : SPST NO DB Contact Current Rating (AMP) : 200 Electrical Characteristics Actuating System : DC Coil Voltage... | |
| Configuration Features Auxiliary Switch Contact Arrangement : 3 SPDT, SPST NO, SPST NC Contact Features DC Contactor Contact Arrangement : SPST NO DB DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration :... | |
| Configuration Features Auxiliary Switch Contact Arrangement : SPDT Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 300 Pole Configuration : 1 Electrical Characteristics Actuating System : DC... | |
| Configuration Features Auxiliary Switch Contact Arrangement : SPDT Number of Poles : 1 Contact Features Contact Arrangement : SPST NO Contact Current Rating (AMP) : 300 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) :... | |
| Configuration Features Auxiliary Switch Contact Arrangement : SPST NC Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System :... | |
| Configuration Features Auxiliary Switch Contact Arrangement : SPST NC Number of Poles : 1 Contact Features Contact Arrangement : SPST NO Contact Current Rating (AMP) : 200 Electrical Characteristics Actuating System : DC Coil Resistance... | |
| Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM, 2 Form Y, DPST-NC-DB Definite Purpose... | |
| Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating... | |
| Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 4 Form X, 4PST-NO-DM Definite Purpose Contactor Contact Current Rating... | |
| Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 4 Form Y, 4PST-NC-DB Definite Purpose Contactor Contact Current Rating... | |
| Configuration Features Auxiliary Switch Contact Arrangement : Without Contact Features DC Contactor Contact Arrangement : SPST NO DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC... | |
| Configuration Features Auxiliary Switch Contact Arrangement : Without Number of Poles : 1 Contact Features Contact Arrangement : SPST NO DB Contact Current Rating (AMP) : 500 Electrical Characteristics Actuating System : DC Coil Resistance... | |
| Configuration Features Auxiliary Switch Contact Arrangement : Without Number of Poles : 1 Contact Features Contact Current Rating (AMP) : 500 Dimensions Coil Wire Length : 390 MM [15.3 INCH ] Electrical Characteristics Actuating System : DC Coil... | |
| Configuration Features Contact Arrangement : 1 Form X, SPST-NO-DM Number of Poles : 2 Contact Features Contact Material : Ag Electrical Characteristics Coil Resistance (OHM) : 288 Coil Voltage Rating (VDC) : 24 Contact Current... | |
| Configuration Features Number of Poles : 1 Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Current Rating (AMP) : 200 Dimensions Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System :... | |
| Configuration Features Number of Poles : 1 Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Current Rating (AMP) : 200 Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24... | |
| Configuration Features Number of Poles : 1 Contact Features Contact Arrangement : SPST NO Contact Current Rating (AMP) : 100 Electrical Characteristics Actuating System : DC Coil Resistance (OHM) : 91 Coil Voltage Rating (VDC) :... | |
| Configuration Features Number of Poles : 2 Contact Features Contact Arrangement : 2 Form X, 2PST-NO-DM Contact Current Rating (AMP) : 200 Dimensions Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating System :... | |
| Configuration Features Number of Poles : 2 Contact Features Contact Arrangement : 2 Form X, 2PST-NO-DM Contact Current Rating (AMP) : 200 Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24... | |
| Configuration Features Number of Poles : 2 Contact Features Contact Arrangement : 2 Form Y, DPST-NC-DB Contact Current Rating (AMP) : 200 Dimensions Wire Size (MMSQ) : .20 - 2.08 Wire Size (AWG) : 24... | |
| Configuration Features Number of Poles : 3 Contact Features Contact Arrangement : 2 Form X, SPST-NO-DM and 1 Form Y, SPST-NC-DB Contact Current Rating (AMP) : 200 Dimensions Wire Size (AWG) : 24 -... | |
| Configuration Features Number of Poles : 3 Contact Features Contact Arrangement : 2 Form X, SPST-NO-DM and 1 Form Y, SPST-NC-DB Contact Current Rating (AMP) : 200 Dimensions Wire Size (MMSQ) : .20 -... | |
| Configuration Features Number of Poles : 3 Contact Features Contact Arrangement : 2 Form Y, SPST-NC-DB and 1 Form X, SPST-NO-DM Contact Current Rating (AMP) : 200 Dimensions Wire Size (MMSQ) : .20 -... | |
| Configuration Features Number of Poles : 3 Contact Features Contact Arrangement : 3PDT Contact Current Rating (AMP) : 50 Electrical Characteristics Actuating System : DC Coil Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount... | |
| Configuration Features Number of Poles : 3 Contact Features Contact Arrangement : 3PST-NO Contact Current Rating (AMP) : 120 Electrical Characteristics Coil Voltage (Max) (VDC) : 28 Coil Voltage Rating (VDC) : 28 Mechanical Attachment... | |
| Contact Features AC Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM AC Contactor Contact Current Rating (AMP) : 200 Pole Configuration : 3 Dimensions Wire Size (AWG) : 24 - 14 Electrical Characteristics Actuating... | |
| Contact Features AC Contactor Contact Arrangement : 3PDT-NO AC Contactor Contact Current Rating (AMP) : 100 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 28 Actuating System : DC Coil... | |
| Contact Features AC Contactor Contact Arrangement : 3PST-NO-DB AC Contactor Contact Current Rating (AMP) : 60 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VAC) : 90 - 115 Actuating System :... | |
| Contact Features AC Contactor Contact Arrangement : 3PST-NO AC Contactor Contact Current Rating (AMP) : 60 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 18 - 28 Coil Voltage... | |
| Contact Features AC Contactor Contact Arrangement : 3PST AC Contactor Contact Current Rating (AMP) : 100 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 28 Actuating System : DC Coil... | |
| Contact Features AC Contactor Contact Arrangement : 3PST AC Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 3 Electrical Characteristics AC Contactor Coil Voltage Rating (VDC) : 28 Actuating System : DC Coil... | |
| Contact Features AC Contactor Contact Arrangement : SPDT-DB AC Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 1 Electrical Characteristics AC Contactor Coil Voltage Rating (VAC) : 90 - 115 Coil Voltage... | |
| Contact Features Contact Base Material : Silver Alloy Definite Purpose Contactor Contact Current Rating (AMP) : 20 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 240 Definite Purpose... | |
| Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 1 Form X, SPST-NO-DM with Shunt Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 1... | |
| Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 1 Form X, SPST-NO-DM with Shunt Definite Purpose Contactor Contact Current Rating (AMP) : 30 Pole Configuration : 1... | |
| Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 1 Form X, SPST-NO-DM with Shunt Definite Purpose Contactor Contact Current Rating (AMP) : 35 Pole Configuration : 1... | |
| Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 1 Form X, SPST-NO-DM with Shunt Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 1... | |
| Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 1 Form X, SPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 30 Pole Configuration : 2 Electrical Characteristics... | |
| Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Dimensions Wire... | |
| Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 30 Pole Configuration : 2 Dimensions Wire... | |
| Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 2 Form X, DPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 2 Dimensions Wire... | |
| Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 3 Electrical Characteristics... | |
| Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Current Rating (AMP) : 20 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 24 Definite... | |
| Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Current Rating (AMP) : 30 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite... | |
| Contact Features Contact Base Material : Silver Cadmium Oxide Definite Purpose Contactor Contact Current Rating (AMP) : 30 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 24 Definite... | |
| Contact Features DC Contactor Contact Arrangement : DPST NO DC Contactor Contact Current Rating (AMP) : 15 Pole Configuration : 2 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 28 DC Contactor... | |
| Contact Features DC Contactor Contact Arrangement : SPST NC DC Contactor Contact Current Rating (AMP) : .1 Pole Configuration : 1 Electrical Characteristics Coil Voltage (Max) (VAC) : 115 DC Contactor Coil Resistance (OHM) :... | |
| Contact Features DC Contactor Contact Arrangement : SPST NO DB DC Contactor Contact Current Rating (AMP) : 400 Pole Configuration : 1 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 28 DC... | |
| Contact Features Definite Purpose Contactor Contact Arrangement : 1 Form X, SPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max)... | |
| Contact Features Definite Purpose Contactor Contact Arrangement : 1 Form X, SPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 50 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max)... | |
| Contact Features Definite Purpose Contactor Contact Arrangement : 1 Form X, SPST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 50 Pole Configuration : 2 Electrical Characteristics Actuating System : DC Coil Voltage (Max)... | |
| Contact Features Definite Purpose Contactor Contact Arrangement : 3 Form X, 3PST-NO-DM Definite Purpose Contactor Contact Current Rating (AMP) : 40 Pole Configuration : 3 Electrical Characteristics Actuating System : AC Coil Voltage (Max)... | |
| Contact Features Definite Purpose Contactor Contact Current Rating (AMP) : 20 Pole Configuration : 2 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 12 Definite Purpose Contactor Coil Resistance (OHM) : 71... | |
| Contact Features Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 120 Definite Purpose Contactor Coil Resistance (OHM) : 290... | |
| Contact Features Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 12 Definite Purpose Contactor Coil Resistance (OHM) : 3.2... | |
| Contact Features Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 240 Definite Purpose Contactor Coil Resistance (OHM) : 1200... | |
| Contact Features Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 480 Definite Purpose Contactor Coil Resistance (OHM) : 4500... | |
| Contact Features Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : AC Coil Voltage (Max) (VAC) : 6 Definite Purpose Contactor Coil Resistance (OHM) : .86... | |
| Contact Features Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 110 Definite Purpose Contactor Coil Resistance (OHM) : 6050... | |
| Contact Features Definite Purpose Contactor Contact Current Rating (AMP) : 25 Pole Configuration : 2 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 288... | |
| Contact Features Definite Purpose Contactor Contact Current Rating (AMP) : 30 Pole Configuration : 2 Electrical Characteristics Actuating System : DC Coil Voltage (Max) (VDC) : 24 Definite Purpose Contactor Coil Resistance (OHM) : 288... |
| Next >> |