TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1-968968-3

Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334518-1-968968-3 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 2 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 2.5mm Note: Contacts Not Included Ingress Protection: IP69K - Dust Tight, High Temp Water Jets, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 HB Orientation: 1 Housing Color: Black Standard Package: 500 Mounting: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 120°C Shell Material: Polybutylene Terephthalate (PBT), Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: -1-968968-3-LSI,A139 360 Base Product Number: 968968 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334518-1-968968-3 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 2 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 2.5mm Note: Contacts Not Included Ingress Protection: IP69K - Dust Tight, High Temp Water Jets, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 HB Orientation: 1 Housing Color: Black Standard Package: 500 Mounting: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 120°C Shell Material: Polybutylene Terephthalate (PBT), Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: -1-968968-3-LSI,A139 360 Base Product Number: 968968 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334518-1-968968-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334518-1-968968-3
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334518-1-968968-3
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334518-1-968968-3 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 2 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 2.5mm Note: Contacts Not Included Ingress Protection: IP69K - Dust Tight, High Temp Water Jets, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 HB Orientation: 1 Housing Color: Black Standard Package: 500 Mounting: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 120°C Shell Material: Polybutylene Terephthalate (PBT), Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: -1-968968-3-LSI,A139 360 Base Product Number: 968968 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334518-1-968968-3
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 2
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 2.5mm
Note: Contacts Not Included
Ingress Protection: IP69K - Dust Tight, High Temp Water Jets, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 HB
Orientation: 1
Housing Color: Black
Standard Package: 500
Mounting: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 120°C
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: -1-968968-3-LSI,A139360
Base Product Number: 968968
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
2026-1-968968-3
Automotive Electronic Connector 2026-1-968968-3
Automotive Connectors 2,5MM BU-GEH ASSY2P Product overview: 1-968968-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-968968-3 can be used for catalog matching and distributor lookup.

Automotive Connectors 2,5MM BU-GEH ASSY2P Product overview: 1-968968-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-1-968968-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A139360-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A139360-ND
Circular Connector Housings A139360-ND
2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

2 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1334518-1-968968-3 2026-1-968968-3 A139360-ND 1-968968-3
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Automotive Electronic Connector Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Automotive Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Brown - 1327G21FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details