TE Connectivity Circular Connector Housings 206125-1

Description
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A25044-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A25044-ND
Circular Connector Housings A25044-ND
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
436-206125-1
Electronic Connector 436-206125-1
28 Pos Circular Connector Plug, Size 17, Crimp, Gold Plated Product overview: 206125-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206125-1 can be used for catalog matching and distributor lookup.

28 Pos Circular Connector Plug, Size 17, Crimp, Gold Plated Product overview: 206125-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206125-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity - 88F2314 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity
88F2314
Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity 88F2314
CIRCULAR CONNECTOR RECEPTACLE SIZE 17 28 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 17 28 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A25044-ND 206125-1 436-206125-1 88F2314
Product Name Circular Connector Housings Electronic Connector Circular Connector Receptacle Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Bottom Row - 1336G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers