TE Connectivity Connector Hardware, Mounts, Locks & Retainers 206509-1

Description
Packaging Features Packaging Method : Bulk Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet
Description
Packaging Features Packaging Method : Bulk Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 206509-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
206509-1
Connector Hardware, Mounts, Locks & Retainers 206509-1
Packaging Features Packaging Method : Bulk Product Type Features Connector Hardware Accessory Type : Keying Plug Hardware Accessory Function : Coding & Keying

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Connector Hardware Accessory Type : Keying Plug
  • Hardware Accessory Function : Coding & Keying
Buy Now
Circular Connector Accessories - A16067-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
A16067-ND
Circular Connector Accessories A16067-ND
Connector Plug, Keying White

Connector Plug, Keying White

Buy Now Datasheet
D-Sub Connectors - 206509-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
D-Sub Connectors
206509-1
D-Sub Connectors 206509-1
SIZE 20 KEYING PLUG

SIZE 20 KEYING PLUG

Buy Now
Swedesboro, NJ, United States
D-Sub Connectors
206509-1
D-Sub Connectors 206509-1
UNIVERSAL CLAMP COMP

UNIVERSAL CLAMP COMP

Buy Now
Keying Plug; D; Polyphenylene Oxide (Body); AMP; RoHS, ELV Compliants - 70082967 - Allied Electronics, Inc.
Fort Worth, TX, USA
Keying Plug; D; Polyphenylene Oxide (Body); AMP; RoHS, ELV Compliants
70082967
Keying Plug; D; Polyphenylene Oxide (Body); AMP; RoHS, ELV Compliants 70082967
Connector, Keying Plug, Polyphenylene Oxide Body Material Keying plugs are used to provide keying capabilities for all connector series. Keying plugs are used in the socket cavities of standard gender plugs and reverse gender receptacles, except when used with sealing caps. For use with size 20 socket contacts.

Connector, Keying Plug, Polyphenylene Oxide Body Material
Keying plugs are used to provide keying capabilities for all connector series. Keying plugs are used in the socket cavities of standard gender plugs and reverse gender receptacles, except when used with sealing caps.
For use with size 20 socket contacts.

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206509-1 A16067-ND 206509-1 70082967
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories D-Sub Connectors Keying Plug; D; Polyphenylene Oxide (Body); AMP; RoHS, ELV Compliants
Connector Type Circular / Cylindrical Connectors D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 006-0937-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
D-Sub, D-Shaped Connector Accessories - A125387-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
2 suppliers
Standard Circular Connectors - 1-1589060-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details