5 Pos Crimp Receptacle, 13A, 250V, IP65, Size 14 Product overview: 208719-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Circular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 329-208719-1 can be used for catalog matching and distributor lookup.
TE Connectivity 208719-1
TE Connectivity 208719-1
5 Position Circular Connector Receptacle Housing Panel Mount
RECEPT ASSY,SZ 14,CPC
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 5 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:5CONTACTS; CIRCULAR CONTACT TYPE:, COUPLING STYLE:, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Series 1 CPC & Metal-Shell CPC Connector, Thermoplastic Housing Material, Black Housing Color
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page .
Nickel shell plating, RoHS compliant, ELV compliant
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 5 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Radwell International | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 329-208719-1 | 3601971 | A1600-ND | 208719-1 | 19140657 | 70082998 | 87F6186 |
| Product Name | 13A 250V Electronic Connector | Industrial Circular Connectors | Circular Connector Housings | Connector/Terminal/Pin | Connector; Receptacle; 5; Thermoplastic; 14; Zinc Alloy; Black; Metal; Nickel | Circular Connector Receptacle, Size 14, 5 Position, Panel; Product Range Amp - Te Connectivity | |
| Termination | Crimp | Crimp | |||||
| Current Rating | 13.0 amps | ||||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | Female / Jack | Female / Jack |