TE Connectivity Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity 205840-3.

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 28 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 28 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity - 26AC6440 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity
26AC6440
Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity 26AC6440
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 28 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 28 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:PANEL MOUNT RECEPTACLE; NO. OF CONTACTS:28CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6440
Product Name Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details