TE Connectivity Datasheets for High Voltage Relays
High voltage relays are used to transfer power for high voltage and high frequency applications. They are heavily insulated and consist of strong materials to increase contact life.
High Voltage Relays: Learn more
| Product Name | Notes |
|---|---|
| Body Features Case Color : Natural Product Weight : 11 G [.388 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 10 - 20, 16, 15 - 20 Contact Current... | |
| Body Features Case Color : Natural Product Weight : 11 G [.388 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 15 - 20, 10 - 20, 16 Contact Current... | |
| Body Features Case Color : Natural Product Weight : 11 G [.388 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 15 - 20, 16, 10 - 20 Contact Current... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 32 G [1.13 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgCu3 Dimensions Insulation... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 35 G [1.2 OZ ] Configuration Features Coil Special Features : Diode (Cathode 86) Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 38 G [1.3 OZ ] Configuration Features Coil Special Features : Diode (Cathode 86) Contact Arrangement : 1 Form A SPST-NO Contact Features Contact Material : Silver Alloy... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 38 G [1.3 OZ ] Configuration Features Coil Special Features : Rp 560Ω Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 38 G [1.3 OZ ] Configuration Features Coil Special Features : Rp 680Ω Contact Arrangement : 1 Form A SPST-NO Contact Features Contact Material : Silver Alloy Dimensions... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 40 G [1.41 OZ ] Configuration Features Coil Special Features : Sensitive Version Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 54 G [1.905 OZ ] Configuration Features Coil Special Features : Protection Diode Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 54 G [1.905 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Contact Plating... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 60 G [2.1 OZ ] Configuration Features Coil Special Features : Rp 680Ω Contact Arrangement : 1 Form C SPDT-CO Relay Options : Back EMF Suppression Contact Features... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 78 G [2.753 OZ ] Configuration Features Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3 Contact Features Contact Material : AgNi90/10 Dimensions Insulation... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 85 G [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles :... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 86 G [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact Number of Poles :... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 90 G [3.175 OZ ] Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 90 G [3.175 OZ ] Configuration Features Coil Special Features : Diode Rectified Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 90 G [3.175 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation... | |
| Body Features Enclosure Type : Dust Protected Product Weight : 90 G [3.175 OZ ] Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Contact Plating... | |
| Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 30 G [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 1B (NC) Contact Number of Poles : 4 Contact Features... | |
| Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 9 G [.317 OZ ] Configuration Features Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features Contact... | |
| Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 30 G [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number... | |
| Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 5 G [.1764 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi0.15 Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Black Product Weight (G) : 5.8 Configuration Features Coil Special Features : UL Coil Insulation Class F Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Black Product Weight : 26 G [.918 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Primary Product Color : Black Product Weight : 9.5 G [.335 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight (OZ) : 3 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 13 G [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 13 G [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 14 G [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 18 G [.635 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Special... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 18 G [.635 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 20 G [.706 OZ ] Configuration Features Contact Arrangement : 1A (NO) + 1B (NC) Contact Number of Poles : 2 Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 20 G [.706 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 230 G [8.1 OZ ] Configuration Features Coil Special Features : Diode in Parallel Contact Arrangement : 1 Form B SPST-NC Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 1B (NC) Contact Number of Poles : 4 Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G [1.058 OZ ] Configuration Features Contact Arrangement : 4A (NO) + 2B (NC) Contact Number of Poles : 6 Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G [1.058 OZ ] Configuration Features Contact Arrangement : 5A (NO) + 1B (NC) Contact Number of Poles : 6 Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 6 G [.212 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 6 G [.212 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 8 G [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 8 G [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 86 G [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G [.317 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G [.317 OZ ] Configuration Features Contact Arrangement : 1 Form B SPST-NC Contact Number of Poles : 1 Contact Features... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G [.317 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9 G [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9.2 G [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form A... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 9.4 G [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form C... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Product Height :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Contact Plating Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi Dimensions Product Height :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Primary Product Color : Black Product Weight (G) : 5.8 Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight (G) : 18 Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight (OZ) : .176 Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight (OZ) : .176 Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 10 G [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 10 G [.353 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 13 G [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 13 G [.459 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 14 G [.494 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 18 G [.035 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 18 G [.635 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 18 G [.635 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Special Features : Single... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 18 G [.635 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 5 G [.176 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 5.4 G [.19 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form B SPST-NC Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form C SPDT-CO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G [.282 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material :... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 86 G [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form A DPST-NO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9 G [.318 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact... | |
| Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 9.2 G [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Polarity Protection Diode, Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Pin Configuration : .2" x .3" Spreader... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 2 Form C DPDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Auxiliary Contacts, Back EMF Suppression Contact Features Contact... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 4 Form C 4PDT-CO Relay Options : Back EMF Suppression Contact Features Contact Material : Silver... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Power Rating DC (WATT) : 2.34 Coil... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Current (AMP) : .18... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 1600... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 320... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 1600... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 320... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 80... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 920... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .818 Coil Resistance (OHM) : 44 Coil Voltage Rating (VDC) :... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : .9 Coil Resistance (OHM) : 160 Coil Voltage Rating (VDC) :... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 2 Form C DPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : 1.04 Coil Resistance (OHM) : 675 Coil Voltage Rating (VDC) :... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 3 Form X 3PST-NO-DM Relay Options : Auxiliary Contacts Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Current (AMP) :... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 1275... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Gold Electrical Characteristics Coil Resistance (OHM) : 400... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 1275... | |
| Body Features Enclosure Type : Hermetically Sealed Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Features Contact Material : Silver Cadmium Oxide Terminal Plating : Tin-Lead Electrical Characteristics Coil Resistance (OHM) : 400... | |
| Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Gull Wing... | |
| Body Features Enclosure Type : Hermetically Sealed Product Weight : .75 G [.026 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Gull Wing, Bifurcated/Twin Contacts... | |
| Body Features Insulation Special Features : 1500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 6 G [.2116 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Number of Poles :... | |
| Body Features Insulation Special Features : 2000V Test Voltage Coil-Frame Weight : 25 G [.704 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Ag, Gold Flashed Contact Number of Poles :... | |
| Body Features Insulation Special Features : 2000V Test Voltage Coil-Frame Weight : 25 G [.881 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Ag, Gold Flashed Contact Number of Poles :... | |
| Body Features Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G [2.857 OZ ] Contact Features Contact Arrangement : 2 Form C (2 CO) Contact Current Class... | |
| Body Features Insulation Special Features : 7000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 4 G [.141 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) :... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 10 G [.353 OZ ] Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 14 G [.494 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 10 -... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 14 G [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 10 - 20,... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 20 G [.706 OZ ] Contact Features Contact Arrangement : 1 Form B (NC) Contact Current Class (AMP) : 10 - 20,... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 6 G [.2116 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 5 -... | |
| Body Features Insulation Special Features : Tracking Index of Relay Base PTI250 Product Weight : 6 G [.2116 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 5 - 10,... | |
| Body Features Product Weight (G) : 10 Configuration Features Output Switching : Random Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16 Contact Current Rating (Max) (AMP) : 16... | |
| Body Features Product Weight : 11 G [.388 OZ ] Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material :... | |
| Body Features Product Weight : 14 G [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10, 2 - 5 Contact Current Rating (Max) (AMP) : 5... | |
| Body Features Product Weight : 14 G [.494 OZ ] Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 5 - 10 Contact Current Rating (Max) (AMP) : 8 Contact Material : AgNi... | |
| Body Features Product Weight : 38 G [1.3 OZ ] Configuration Features Coil Special Features : Rp 1200Ω Contact Arrangement : 1 Form A (NO) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 24.9 MM [.98 INCH ]... | |
| Body Features Product Weight : 80 G [2.824 OZ ] Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material :... | |
| Body Features Weight : 20 G [.706 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact... | |
| Body Features Weight : 25 G [.883 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special... | |
| Body Features Weight : 25 G [1.058 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Signal... | |
| Body Features Weight : 25 G [1.058 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Signal Relay... | |
| Body Features Weight : 30 G [1.058 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact... | |
| Body Features Weight : 35 G [1.058 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Contact... | |
| Body Features Weight : 35 G [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form A (NO) Mini Relay Contact Current Class : 30 - 50 A Terminal... | |
| Body Features Weight : 35 G [1.2 OZ ] Contact Features Contact Base Material : Silver Alloy Mini Relay Contact Arrangement : 1 Form C (CO) Mini Relay Contact Current Class : 30 - 50 A Terminal... | |
| Body Features Weight : 35 G [1.232 OZ ] Contact Features Contact Current Class : 2 - 5 A Contact Material : Ag, Gold Flashed Contact Number of Poles : 2 Contact Plating Material : Gold Flash Signal... | |
| Configuration Features Contact Arrangement : 1 Form A SPST-NO Relay Options : Not RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 290 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) :... | |
| Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Relay Options : Power Switching, Not RF Rated Electrical Characteristics Coil Resistance (OHM) : 52 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) :... | |
| Configuration Features Contact Arrangement : 1 Form X SPST-NO Relay Options : Not RF Rated, Power Switching Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 100 Coil Voltage Rating (VDC) :... | |
| Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Dimensions Product Height : 109 MM [4.29 INCH ] Product Length : 45 MM [1.77 INCH ] Product Width : 45 MM [1.77 INCH ] Electrical Characteristics Coil Power... | |
| Configuration Features Economizer : Without Power Switching : Make Only Contact Features 高压继电器端子排列方式 : 1 Form C, SPDT Auxiliary Contacts : Without High Voltage Relay Contact Current Rating (AMP) : 10 Electrical Characteristics Contact Voltage... | |
| Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 1 Form C, SPDT High Voltage Relay Contact Current Rating (AMP) : 30 Electrical... | |
| Configuration Features Economizer : Without Power Switching : Yes Contact Features Auxiliary Contacts : Without High Voltage Relay Contact Arrangement : 2 Form C, DPDT High Voltage Relay Contact Current Rating (AMP) : 30 Electrical... | |
| Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 10 Electrical Characteristics Coil Resistance (OHM) : 30 Contact Voltage Rating (VDC) : 35 Mechanical... | |
| Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 10 Electrical Characteristics Coil Resistance (OHM) : 4700 Coil Voltage Rating (VDC) : 1800 Contact... | |
| Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (AMP) : 5 Electrical Characteristics Coil Resistance (OHM) : 4700 Contact Voltage Rating (VDC) : 10 Mechanical... | |
| Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form A, SPST-NO Contact Current Rating (Max) (AMP) : 10 Electrical Characteristics Coil Voltage (Max) (VDC) : 12 Contact Voltage Rating (VDC) :... | |
| Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 12 Contact Voltage... | |
| Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 25 Electrical Characteristics Coil Voltage (Max) (VDC) : 26.5 Contact Voltage... | |
| Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO-DM Contact Current Rating (AMP) : 500 Electrical Characteristics Coil Resistance (OHM) : 52 Coil Voltage Rating (VDC) : 270 Contact... | |
| Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form X, SPST-NO Contact Current Rating (AMP) : 5 Electrical Characteristics Coil Resistance (OHM) : 9.6 Coil Voltage Rating (VDC) : 250 Contact... | |
| Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 10 Terminal Plating :... | |
| Contact Features Auxiliary Contacts : Without Contact Base Material : Silver Cadmium Oxide Mid-Range Relay Contact Arrangement : 2 Form C, DPDT, 2 C/O Mid-Range Relay Contact Current Rating (AMP) : 12 Terminal Plating :... | |
| Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : >50 Electrical Characteristics Coil Resistance (OHM) : 72 Coil Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Printed... | |
| Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Class (AMP) : 10 - 20, 16 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1... | |
| Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 16, 10 - 20 Contact Current Rating (Max) (AMP) : 16 Contact Material : AgNi90/10 Contact Number of Poles : 1... | |
| Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 1 Contact Current Rating (Max) (AMP) : 1 Contact Material : PdNi+Au Contact Number of Poles : 1 Relay Terminal Type :... | |
| Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 20 - 30 Electrical Characteristics Coil Resistance (OHM) : 181 Coil Voltage Rating (VDC) : 10 | |
| Contact Features Contact Arrangement : 1 Form C (CO) Contact Current Class (AMP) : 20 - 30 Electrical Characteristics Coil Resistance (OHM) : 75 Coil Voltage Rating (VDC) : 12 | |
| Contact Features Contact Arrangement : 3 Form C (3 CO) Contact Current Class (AMP) : 16, 5 - 10 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles :... |
| Next >> |