TE Connectivity Industrial Circular Connectors 205840-3

Description
TE Connectivity 205840-3
Request a Quote Datasheet
Description
TE Connectivity 205840-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 372529 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
372529
Industrial Circular Connectors 372529
TE Connectivity 205840-3

TE Connectivity 205840-3

Supplier's Site
Industrial Circular Connectors - 1638349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1638349
Industrial Circular Connectors 1638349
TE Connectivity 205840-3

TE Connectivity 205840-3

Supplier's Site
Circular Connector Housings - A1375-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1375-ND
Circular Connector Housings A1375-ND
28 Position Circular Connector Receptacle Housing Panel Mount

28 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
250V Electronic Connector
436-205840-3
250V Electronic Connector 436-205840-3
28 Pos Circular Crimp Receptacle, 250V, Size 17, Black Product overview: 205840-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-205840-3 can be used for catalog matching and distributor lookup.

28 Pos Circular Crimp Receptacle, 250V, Size 17, Black Product overview: 205840-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-205840-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 205840-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC RECPT ASSEMBLY SIZE 17-28

CPC RECPT ASSEMBLY SIZE 17-28

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circular, Industrial - Plastic - 205840-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
205840-3
Connectors Circular, Industrial - Plastic 205840-3
CPC RECPT ASSEMBLY SIZE 17-28

CPC RECPT ASSEMBLY SIZE 17-28

Buy Now
Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Mounting Holes; Wire - 70082947 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Mounting Holes; Wire
70082947
Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Mounting Holes; Wire 70082947
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1. Square flange method panel attachment.

AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
Square flange method panel attachment.

Supplier's Site
Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity - 46F1128 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity
46F1128
Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity 46F1128
CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 28 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 17, 28 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:28Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 2, Receptacle, 28, Pin, Panel Mount, 17-28 Rohs Compliant Amp - Te Connectivity - 98K6403 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 2, Receptacle, 28, Pin, Panel Mount, 17-28 Rohs Compliant Amp - Te Connectivity
98K6403
Circular Connector Housing, Cpc Series 2, Receptacle, 28, Pin, Panel Mount, 17-28 Rohs Compliant Amp - Te Connectivity 98K6403
Circular Connector Housing, CPC Series 2, Receptacle, 28, Pin, Panel Mount, 17-28 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 2, Receptacle, 28, Pin, Panel Mount, 17-28 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 372529 1638349 A1375-ND 436-205840-3 205840-3 205840-3 70082947 46F1128
Product Name Industrial Circular Connectors Industrial Circular Connectors Circular Connector Housings 250V Electronic Connector Connectors Circular, Industrial - Plastic Connector Housing; CPC Receptacle; AMP/Series 2; 17; 28; Mounting Holes; Wire Circular Connector Receptacle Size 17, 28 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Male / Plug; Female / Jack
Geometry Straight; Straight Straight; Straight Straight
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Circular Connector Contacts - 1734-1-2349180-1TR-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 13 to 14 AWG
View Details