TE Connectivity Datasheets for Power Distribution Units (PDU)
Power distribution units (PDUs) have an electrical input and several outputs, often as electrical outlets, for powering multiple devices.
Power Distribution Units (PDU): Learn more
| Product Name | Notes |
|---|---|
| Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 14 Number of Positions : 18 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards IP... | |
| Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Other Coupling With... | |
| Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 1 Product Type Features Component Type : Fuse Holder Fuse Type : Miniature Fuse Primary Locking Feature :... | |
| Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 1 Product Type Features Component Type : Fuse Holder Primary Locking Feature : Integrated in Housing | |
| Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 2 Housing Features Centerline (Pitch) : 9 MM [.354 INCH ] Product Type Features Component Type : Fuse Holder Fuse... | |
| Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 3 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Housing Features Centerline... | |
| Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 5 Housing Features Centerline (Pitch) : 9 MM [.354 INCH ] Product Type Features Component Type : Fuse Holder Fuse... | |
| Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 39 Number of Positions : 41 Number of Relays (Minimum) : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage... | |
| Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 6 Number of Positions : 6 Product Type Features Component Type : Fuse Holder Fuse Type : Miniature Fuse Primary Locking Feature :... | |
| Body Features Secondary Locking : No Configuration Features Number of Fuses (Minimum) : 6 Number of Positions : 9 Number of Relays (Minimum) : 3 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage... | |
| Body Features Secondary Locking : No Configuration Features Number of Positions : 10 Number of Relays (Minimum) : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL... | |
| Body Features Secondary Locking : No Configuration Features Number of Positions : 12 Number of Relays (Minimum) : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL... | |
| Body Features Secondary Locking : No Configuration Features Number of Positions : 4 Number of Relays (Minimum) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL... | |
| Body Features Secondary Locking : No Configuration Features Number of Positions : 5 Number of Relays (Minimum) : 5 Product Type Features Compatible With Relay Type : Mini Relay Component Type : Relay Holder Primary... | |
| Body Features Secondary Locking : No Configuration Features Number of Positions : 9 Number of Relays (Minimum) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL... | |
| Body Features Secondary Locking : No Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Other Coupling With Other TE Modules : Yes Product Type Features Component Type :... | |
| Body Features Secondary Locking : No Product Type Features Compatible With Relay Type : Micro Relay Component Type : Relay Holder Primary Locking Feature : Integrated in Housing | |
| Body Features Secondary Locking : Yes Configuration Features Number of Fuses (Minimum) : 1 Number of Positions : 9 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 24 Housing Features Centerline... | |
| Body Features Secondary Locking : Yes Configuration Features Number of Positions : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 24 Operating Voltage (V) : 24 Housing Features Centerline (Pitch) : 9.5 MM [.374 INCH ] Other Coupling... | |
| Body Features Secondary Locking : Yes Configuration Features Number of Positions : 2 Number of Relays (Minimum) : 2 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards IP... | |
| Body Features Secondary Locking : Yes Configuration Features Number of Positions : 4 Other Coupling With Other TE Modules : Yes Product Type Features Compatible With Relay Type : Maxi Relay Primary Locking Feature :... | |
| Body Features Secondary Locking : Yes Configuration Features Number of Positions : 5 Number of Relays (Minimum) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Housing Features Centerline... | |
| Body Features Secondary Locking : Yes Configuration Features Number of Positions : 5 Number of Relays (Minimum) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL... | |
| Body Features Secondary Locking : Yes Configuration Features Number of Positions : 9 Number of Relays (Minimum) : 1 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL... | |
| Configuration Features Number of Fuses (Minimum) : 40 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level :... | |
| Configuration Features Number of Fuses (Minimum) : 4 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level :... | |
| Configuration Features Number of Fuses (Minimum) : 8 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level :... | |
| Configuration Features Number of Fuses (Minimum) : 8 Number of Positions : 8 Contact Features Contact Current Rating (Max) (AMP) : 50 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 16... | |
| Contact Features Contact Current Rating (Max) (AMP) : 50 Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class... | |
| Electrical Characteristics Nominal Voltage Architecture (V) : 12 Operating Voltage (V) : 12 Industry Standards UL Flammability Rating : UL 94HB Operation/Applicatio n Vibration Class Level : 3G Product Type Features Fuse Type : High... | |
| Housing Features Centerline (Pitch) : 9 MM [.354 INCH ] Product Type Features Component Type : Fuse Holder Fuse Type : Miniature Fuse Primary Locking Feature : Integrated in Housing | |
| Industry Standards IP Rating : IP69K Product Type Features Component Type : Others Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 125 DEGF ] |