57 Pos Circular Receptacle, Crimp, Size 23, 600V Product overview: 206438-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206438-1 can be used for catalog matching and distributor lookup.
TE Connectivity 206438-1
TE Connectivity 206438-1
57 Position Circular Connector Receptacle Housing Panel Mount
Comm Circular Connect
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 57 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:57Contacts;
RECEPTACLE, SOCKET CONTACT, 57WAY; Product Range:CPC Series 2; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:57Contacts;
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with socket contacts.
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-206438-1 | 6806807 | A1381-ND | 206438-1 | 46F1134 | 70082961 |
| Product Name | 600V Electronic Connector | Industrial Circular Connectors | Circular Connector Housings | Circular Connector Receptacle Size 23, 57 Position, Panel; Product Range Amp - Te Connectivity | Connector Housing; CPC Receptacle; AMP/Series 2; 23; 57; Mounting Holes; Wire | |
| Termination | Crimp | Crimp | ||||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | |||||
| Geometry | Straight; Straight | Straight |