TE Connectivity Standard Circular Connectors 1SET310423R0000

Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : PBT Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Wire Size (MMSQ) : .82 - .2 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : PBT Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Wire Size (MMSQ) : .82 - .2 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 1SET310423R0000 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
1SET310423R0000
Standard Circular Connectors 1SET310423R0000
Body Features Circular Connector Insulation Material Type : Polyamide 66 GF25 Environmental Protection : IP67 Environmental Protection Type : Elastomer Sealed O-Ring Material : Silicone Peripheral Seal Material : Silicone Primary Product Color : Black Shell Base Material : PBT Configuration Features Contacts Preloaded : Yes Factory Installed Backshell : No Number of Power Positions : 0 Number of Signal Positions : 5 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Wire Size (MMSQ) : .82 - .2 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 60 Operating Voltage (VDC) : 60 Housing Features Circular Connector Shell Size : 20 Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Threaded Coupling Polarization Code : A Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 100 Shielded : No Other Field Serviceable : Yes Packaging Features Packaging Quantity : 1 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Prewired : No Sealable : Yes Shell Type : Plastic Usage Conditions IP Dust Sealing Level : 6 IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Polyamide 66 GF25
  • Environmental Protection : IP67
  • Environmental Protection Type : Elastomer Sealed
  • O-Ring Material : Silicone
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Black
  • Shell Base Material : PBT

Configuration Features


  • Contacts Preloaded : Yes
  • Factory Installed Backshell : No
  • Number of Power Positions : 0
  • Number of Signal Positions : 5

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : No

Dimensions


  • Wire Size (MMSQ) : .82 - .2
  • Wire Size (AWG) : 18 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 60
  • Operating Voltage (VDC) : 60

Housing Features


  • Circular Connector Shell Size : 20

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Threaded Coupling
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Other


  • Field Serviceable : Yes

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire
  • Prewired : No
  • Sealable : Yes
  • Shell Type : Plastic

Usage Conditions


  • IP Dust Sealing Level : 6
  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1SET310423R0000
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1-1478915-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
5 suppliers
Connectors Circular, Unreviewed - 1-213729-1 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details