TE Connectivity Electronic Connector 206430-1

Description
4 Pos Female Crimp Circular Connector, ST Flange Mount Product overview: 206430-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206430-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Female Crimp Circular Connector, ST Flange Mount Product overview: 206430-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206430-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-206430-1
Electronic Connector 436-206430-1
4 Pos Female Crimp Circular Connector, ST Flange Mount Product overview: 206430-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206430-1 can be used for catalog matching and distributor lookup.

4 Pos Female Crimp Circular Connector, ST Flange Mount Product overview: 206430-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206430-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334499-206430-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334499-206430-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334499-206430-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334499-206430-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 4 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 1 Mounting: Panel Mount Mounting Feature: Flange Shell Size - Insert: 11-4 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA), Nylon Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -1167-206430-1,A1360 ,2266-206430-1,-2064 30-1-SI,2064301,-206 430-1-CSI Base Product Number: 206430 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334499-206430-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 4
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 1
Mounting: Panel Mount
Mounting Feature: Flange
Shell Size - Insert: 11-4
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA), Nylon
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -1167-206430-1,A1360,2266-206430-1,-206430-1-SI,2064301,-206430-1-CSI
Base Product Number: 206430
RoHS Status: RoHS Compliant

Buy Now Datasheet
Circular Connector Housings - A1360-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1360-ND
Circular Connector Housings A1360-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Industrial Circular Connectors - 1176164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1176164
Industrial Circular Connectors 1176164
TE Connectivity 206430-1

TE Connectivity 206430-1

Supplier's Site
 - 206430-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT, SZ 11-4, CPC

RECPT, SZ 11-4, CPC

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206430-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206430-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206430-1
RECPT SZ 11-4 CPC

RECPT SZ 11-4 CPC

Buy Now
CPC Connector, Receptacle w/Mounting Holes, 4 Pos., Size 11,Reverse Sex,Series 1 - 70083005 - Allied Electronics, Inc.
Fort Worth, TX, USA
CPC Connector, Receptacle w/Mounting Holes, 4 Pos., Size 11,Reverse Sex,Series 1
70083005
CPC Connector, Receptacle w/Mounting Holes, 4 Pos., Size 11,Reverse Sex,Series 1 70083005
Connector, Receptacle, Number of Positions 4, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 4, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector, Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity - 46F313 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity
46F313
Circular Connector, Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity 46F313
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housings - 206430-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206430-1
Circular Connector Housings 206430-1
CONN RCPT HSNG FMALE 4POS PNL MT

CONN RCPT HSNG FMALE 4POS PNL MT

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Connector Shells
206430-1
Connectors >> Connector Shells 206430-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Powell Electronics, Inc. Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-206430-1 1334499-206430-1 A1360-ND 1176164 206430-1 206430-1 70083005 46F313 206430-1 206430-1
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings Industrial Circular Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted CPC Connector, Receptacle w/Mounting Holes, 4 Pos., Size 11,Reverse Sex,Series 1 Circular Connector, Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity Circular Connector Housings Connectors >> Connector Shells
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel mount Flanged Panel Mount
Contact Size (AWG) 16 AWG
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340G1-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details