TE Connectivity Datasheets for Analog Voltmeters
Analog voltmeters are instruments that measure voltage or voltage drop in a circuit. They display values on a dial, usually with a needle or moving pointer.
Analog Voltmeters: Learn more
| Product Name | Notes |
|---|---|
| Body Features Product Weight (KG) : .25 Configuration Features Panel Cutout Size : 45 MM [1.772 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 48 MM [1.89 INCH ] Product Depth : 64 MM [2.52 INCH ] Product Height : 48 MM [1.89 INCH ]... | |
| Body Features Product Weight (KG) : .25 Configuration Features Panel Cutout Size : 64 MM [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM [2.84 INCH ] Product Depth : 64 MM [2.52 INCH ] Product Height : 96 MM [3.78 INCH ]... | |
| Body Features Product Weight (KG) : .25 Configuration Features Panel Cutout Size : 64 MM [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 96 MM [3.78 INCH ] Product Depth : 64 MM [2.52 INCH ] Product Height : 96 MM [3.78 INCH ]... | |
| Body Features Product Weight (KG) : .25 Configuration Features Panel Cutout Size : 68 MM [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM [2.84 INCH ] Product Depth : 64 MM [2.52 INCH ] Product Height : 72 MM [2.83 INCH ]... | |
| Body Features Product Weight (KG) : .3 Configuration Features Panel Cutout Size : 64 MM [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 96 MM [3.78 INCH ] Product Depth : 64 MM [2.52 INCH ] Product Height : 96 MM [3.78 INCH ]... | |
| Body Features Product Weight (KG) : .45 Configuration Features Panel Cutout Size : 64 MM [2.52 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 96 MM [3.78 INCH ] Product Depth : 64 MM [2.52 INCH ] Product Height : 96 MM [3.78 INCH ]... | |
| Body Features Product Weight (KG) : .4 Configuration Features Panel Cutout Size : 45 MM [1.772 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM [2.84 INCH ] Product Depth : 64 MM [2.52 INCH ] Product Height : 48 MM [1.89 INCH ]... | |
| Body Features Product Weight (KG) : .5 Configuration Features Panel Cutout Size : 68 MM [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM [2.84 INCH ] Product Depth : 64 MM [2.52 INCH ] Product Height : 72 MM [2.83 INCH ]... | |
| Body Features Product Weight (LB) : .352 Configuration Features Panel Cutout Size : 50.8 MM [2.2 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM [2.5 INCH ] Product Depth : 58.16 MM [2.29 INCH ] Product Height : 68.58 MM [2.7 INCH ]... | |
| Body Features Product Weight (LB) : .352 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM [2.5 INCH ] Product Depth : 58.16 MM [2.29 INCH ] Product Height : 68.58 MM [2.7 INCH ] Product Width : 68.58 MM [2.7 INCH ] Electrical... | |
| Body Features Product Weight (LB) : .551 Configuration Features Panel Cutout Size : 53.85 MM [2.12 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 76.2 MM [3 INCH ] Product Depth : 50 MM [1.969 INCH ] Product Height : 74 MM [2.913 INCH ]... | |
| Body Features Product Weight (LB) : .551 Configuration Features Panel Cutout Size : 69.85 MM [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM [3.5 INCH ] Product Depth : 62.23 MM [2.45 INCH ] Product Height : 88.9 MM [3.5 INCH ]... | |
| Body Features Product Weight (LB) : .551 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM [3.5 INCH ] Product Depth : 57.96 MM [2.28 INCH ] Product Height : 73.91 MM [2.9 INCH ] Product Width : 95.25 MM [3.75 INCH ] Electrical... | |
| Body Features Product Weight (LB) : .661 Configuration Features Panel Cutout Size : 50.8 MM [2.2 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM [2.5 INCH ] Product Depth (INCH) : 2.29 Product Height (INCH) : 2.7... | |
| Body Features Product Weight (LB) : .881 Configuration Features Panel Cutout Size : 50.8 MM [2.2 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM [2.5 INCH ] Product Depth (INCH) : 2.29 Product Height (INCH) : 2.7... | |
| Body Features Product Weight (LB) : 1.43 Configuration Features Panel Cutout Size : 103.12 MM [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM [4.5 INCH ] Product Depth : 77.7 MM [3.06 INCH ] Product Height : 109.4 MM [4.31 INCH ]... | |
| Body Features Product Weight : .25 KG [.418 LB ] Configuration Features Panel Cutout Size : 68 MM [2.677 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 72 MM [2.84 INCH ] Product Depth : 64 MM [2.52 INCH ] Product Height : 72 MM [2.83 INCH ]... | |
| Body Features Product Weight : .25 KG [.551 LB ] Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM [2.5 INCH ] Product Depth : 53.52 MM [2.1 INCH ] Product Height : 58.42 MM [2.3 INCH ] Product Width : 76.2 MM [3 INCH ] Electrical... | |
| Body Features Product Weight : .42 KG [.926 LB ] Configuration Features Panel Cutout Size : None MM [None INCH ] Wiring Configuration : Single Phase, Three Phase Dimensions Product Depth : 70 MM [2.76 INCH ] Product Height : 118 MM [4.65 INCH ] Product Width :... | |
| Body Features Product Weight : .42 KG [.926 LB ] Configuration Features Panel Cutout Size : None MM [None INCH ] Wiring Configuration : Three Phase, Single Phase Dimensions Product Depth : 70 MM [2.76 INCH ] Product Height : 118 MM [4.65 INCH ] Product Width :... | |
| Body Features Product Weight : .48 KG [1.05 LB ] Configuration Features Panel Cutout Size : 103.12 MM [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM [4.5 INCH ] Product Depth : 77.7 MM [3.06 INCH ] Product Height : 109.4 MM [4.31 INCH ]... | |
| Body Features Product Weight : .48 KG [1.05 LB ] Configuration Features Panel Cutout Size : 103.12 MM [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM [4.5 INCH ] Product Depth : 77.72 MM [3.06 INCH ] Product Height : 109.4 MM [4.31 INCH ]... | |
| Body Features Product Weight : .55 KG [.881 LB ] Configuration Features Panel Cutout Size : 69.85 MM [2.75 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM [3.5 INCH ] Product Depth : 62.23 MM [2.45 INCH ] Product Height : 88.9 MM [3.5 INCH ]... | |
| Body Features Product Weight : .6 KG [1.76 LB ] Configuration Features Panel Cutout Size : None MM [None INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 112 MM [4.409 INCH ] Product Height : 70 MM [2.755 INCH ] Product Width : 75 MM [2.952 INCH ]... | |
| Body Features Product Weight : 1 KG [1.76 LB ] Configuration Features Panel Cutout Size : None MM [None INCH ] Wiring Configuration : Three Phase Dimensions Product Depth : 112 MM [4.409 INCH ] Product Height : 70 MM [2.755 INCH ] Product Width : 150 MM [5.905 INCH ]... | |
| Configuration Features Panel Cutout Size : 103.12 MM [4.06 INCH ] Wiring Configuration : Single Phase Dimensions Case Size : 114.3 MM [4.5 INCH ] Product Depth : 77.7 MM [3.06 INCH ] Product Height : 109.4 MM [4.31 INCH ] Product Width : 109.4 MM [4.31 INCH ] Electrical Characteristics... | |
| Dimensions Case Depth (INCH) : 2.45 Case Height (INCH) : 3.5 Case Size : 3.5 Case Width (INCH) : 3.5 Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Agency/Standard : UL Product Type Features... | |
| Dimensions Case Depth : 2.87 MM [73 INCH ] Case Height : 4.41 MM [112 INCH ] Case Width : 2.76 MM [70 INCH ] Product Weight (KG) : .2 Electrical Characteristics Measurement Range : 230V AC Operating Frequency (HZ) : 50 - 60 Power... | |
| Dimensions Case Depth : 53.52 MM [2.1 INCH ] Case Height : 58.42 MM [2.3 INCH ] Case Size : 2.5 Case Width : 76.2 MM [3 INCH ] Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Voltage Industry... | |
| Dimensions Case Depth : 64 MM [2.52 INCH ] Case Height : 72 MM [2.83 INCH ] Case Size : 72 Case Width : 72 MM [2.83 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter... | |
| Dimensions Case Depth : 64 MM [2.52 INCH ] Case Height : 96 MM [3.78 INCH ] Case Size : 72 Case Width : 96 MM [3.78 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter... |