TE Connectivity Connector Hardware, Mounts, Locks & Retainers 206251-1

Description
Body Features Primary Product Color : Black Primary Product Material : Polyphenylene Oxide Operation/Applicatio n Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Polyphenylene Oxide Operation/Applicatio n Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 206251-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
206251-1
Connector Hardware, Mounts, Locks & Retainers 206251-1
Body Features Primary Product Color : Black Primary Product Material : Polyphenylene Oxide Operation/Applicatio n Compatible With Connector Shell Size : 23 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Coupling Ring Hardware Accessory Function : Latching, Locking & Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Polyphenylene Oxide

Operation/Application


  • Compatible With Connector Shell Size : 23

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Coupling Ring
  • Hardware Accessory Function : Latching, Locking & Retention
Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Accessories - 206251-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
206251-1-ND
Circular Connector Accessories 206251-1-ND
Connector Coupling Nut 23 Black

Connector Coupling Nut 23 Black

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206251-1 206251-1 206251-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 097-0205-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Compression Connectors - 004112-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details