TE Connectivity 250V Electronic Connector 206516-1

Description
4 Pos Circular Crimp Socket Connector, Straight, 250V Product overview: 206516-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206516-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4 Pos Circular Crimp Socket Connector, Straight, 250V Product overview: 206516-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206516-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V Electronic Connector
436-206516-1
250V Electronic Connector 436-206516-1
4 Pos Circular Crimp Socket Connector, Straight, 250V Product overview: 206516-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206516-1 can be used for catalog matching and distributor lookup.

4 Pos Circular Crimp Socket Connector, Straight, 250V Product overview: 206516-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206516-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector Housings - A113020-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A113020-ND
Circular Connector Housings A113020-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334573-206516-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334573-206516-1
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334573-206516-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334573-206516-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 4 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: Keyed Housing Color: Black Standard Package: 100 Mounting: Free Hanging (In-Line) Shell Size - Insert: 11-4 Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Insert Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8538.90.6000 Other Part Number: A113020,-206516-1-SI ,206516-1-ND Base Product Number: 206516 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334573-206516-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 4
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 11-4
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.6000
Other Part Number: A113020,-206516-1-SI,206516-1-ND
Base Product Number: 206516
RoHS Status: RoHS Compliant

Buy Now Datasheet
Cpc Plug Assembly Size 11-4 Rohs Compliant Amp - Te Connectivity - 27C9739 - Newark, An Avnet Company
Chicago, IL, United States
Cpc Plug Assembly Size 11-4 Rohs Compliant Amp - Te Connectivity
27C9739
Cpc Plug Assembly Size 11-4 Rohs Compliant Amp - Te Connectivity 27C9739
CPC PLUG ASSEMBLY SIZE 11-4 ROHS COMPLIANT: YES

CPC PLUG ASSEMBLY SIZE 11-4 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-206516-1 206516-1 A113020-ND 1334573-206516-1 27C9739
Product Name 250V Electronic Connector Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings Cpc Plug Assembly Size 11-4 Rohs Compliant Amp - Te Connectivity
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers