The Circular Connector, Receptacle, 7 Position, Through Hole (part number 1986377-2) is designed for wire-to-board and wire-to-panel applications. It features a panel mount design with a threaded coupling style, ensuring secure connections. The connector operates at a voltage of 250 VDC and has a maximum contact current rating of 13 A. It is constructed from PA 6.6 material and has a black housing color. The connector is not sealable and includes seven signal positions. It is suitable for use in a temperature range of -55 to 105 °C. The termination method is through-hole solder, making it compatible with printed circuit boards. This product does not comply with EU RoHS or ELV directives.
7 Position Circular Connector Receptacle, Female Sockets Solder
CIRCULAR CONN, RCPT, 7POS, THT; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:PCB Socket; Coupling Style:Threaded; Contact Material:Copper Alloy RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A135367-ND | 98X1085 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 7Pos, Tht; Product Range Te Connectivity |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |
| Mounting | Panel Mount, Through Hole | |
| Voltage Rating | 250 volts |