CPC RECPT ASSEMBLY SIZE 11-4
Comm Circular Connect
CPC RECPT ASSEMBLY SIZE 11-4
Circular Connector Receptacle, Size 11, 4 Pos, Crimp, 250V, IP65 Product overview: 208130-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208130-1 can be used for catalog matching and distributor lookup.
4 Position Circular Connector Receptacle Housing Panel Mount
CONNECTOR, CIRCULAR HOUSING, CPC PIN CONTACT; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Plug; Circular Contact Type:Crimp Pin; Coupling Style:Threaded; Connector Body Material:Thermoplast
Circular Plastic and Metal Shell CPC Connector
| Powell Electronics, Inc. | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 208130-1 | 208130-1 | 436-208130-1 | A113036-ND | 86W2222 | 70082853 |
| Product Name | Connectors Circular, Industrial - Plastic | 250V Electronic Connector | Circular Connector Housings | Connector, Circular Housing, Cpc Pin Contact; Product Range Amp - Te Connectivity | Connector; CPC Receptacle; Thermoplastic (Housing); 11; 4; Black; Panel Mount | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | |||||
| Termination | Crimp | |||||
| Voltage Rating | 250 volts |