TE Connectivity Circular Ethernet Hardware 1987672-1

Description
Configuration Features Wiring Pattern : RJ45 Industry Standards IP Rating : IP20 Performance Category : Cat 5e Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : IP20 Frame CAT5 Packaging Features Packaging Method : Package, Bag Packaging Quantity : 1 Product Type Features Frame Kit Type : SL-Series 110 Connect Jack Modular Jacks & Plugs Accessory Type : Frame Kit (IP20) Modular Jacks & Plugs Products : Accessories
Request a Quote Datasheet
Description
Configuration Features Wiring Pattern : RJ45 Industry Standards IP Rating : IP20 Performance Category : Cat 5e Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : IP20 Frame CAT5 Packaging Features Packaging Method : Package, Bag Packaging Quantity : 1 Product Type Features Frame Kit Type : SL-Series 110 Connect Jack Modular Jacks & Plugs Accessory Type : Frame Kit (IP20) Modular Jacks & Plugs Products : Accessories
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Ethernet Hardware - 1987672-1 - TE Connectivity
Berwyn, PA, United States
Circular Ethernet Hardware
1987672-1
Circular Ethernet Hardware 1987672-1
Configuration Features Wiring Pattern : RJ45 Industry Standards IP Rating : IP20 Performance Category : Cat 5e Operation/Applicatio n Circuit Application : Signal Shielded : Yes Other Comment : IP20 Frame CAT5 Packaging Features Packaging Method : Package, Bag Packaging Quantity : 1 Product Type Features Frame Kit Type : SL-Series 110 Connect Jack Modular Jacks & Plugs Accessory Type : Frame Kit (IP20) Modular Jacks & Plugs Products : Accessories

Configuration Features


  • Wiring Pattern : RJ45

Industry Standards


  • IP Rating : IP20
  • Performance Category : Cat 5e

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Other


  • Comment : IP20 Frame CAT5

Packaging Features


  • Packaging Method : Package, Bag
  • Packaging Quantity : 1

Product Type Features


  • Frame Kit Type : SL-Series 110 Connect Jack
  • Modular Jacks & Plugs Accessory Type : Frame Kit (IP20)
  • Modular Jacks & Plugs Products : Accessories
Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1987672-1
Modular Connectors / Ethernet Connectors 1987672-1
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Modular/Ethernet Connector (RJ45, RJ11) Jacks - 1987672-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
1987672-1-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks 1987672-1-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Cat5

Jack Modular Connector 8p8c (RJ45, Ethernet) Straight Cat5

Buy Now Datasheet
Ip20 Frame Cat5 Amp - Te Connectivity - 76AC2605 - Newark, An Avnet Company
Chicago, IL, United States
Ip20 Frame Cat5 Amp - Te Connectivity
76AC2605
Ip20 Frame Cat5 Amp - Te Connectivity 76AC2605
IP20 FRAME CAT5

IP20 FRAME CAT5

Supplier's Site
Modular Connectors / Ethernet Connectors - 1987672-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1987672-1
Modular Connectors / Ethernet Connectors 1987672-1
Modular Connectors / Ethernet Connectors RJ45 SFP Cages

Modular Connectors / Ethernet Connectors RJ45 SFP Cages

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1987672-1 1987672-1 1987672-1-ND 76AC2605 1987672-1
Product Name Circular Ethernet Hardware Modular Connectors / Ethernet Connectors Modular/Ethernet Connector (RJ45, RJ11) Jacks Ip20 Frame Cat5 Amp - Te Connectivity Modular Connectors / Ethernet Connectors
Connector Type Circular / Cylindrical Connectors Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823449-8 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details
Circular RJ45 Connectors - 1546907-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Modular Connector and RJ Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.5 amps
View Details
5 suppliers
Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details