TE Connectivity Standard Circular Connectors 2102343-4

Description
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102343-4 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102343-4
Standard Circular Connectors 2102343-4
Body Features Shell Base Material : Aluminum Alloy Shell Plating Material : Black Zinc Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : A Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Signal Characteristics Data Rate (GBS) : 10 Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Shell Base Material : Aluminum Alloy
  • Shell Plating Material : Black Zinc Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8

Dimensions


  • Assembly Length : 34.29 MM  [1.35 INCH ]

Housing Features


  • Circular Connector Shell Size : 8

Mechanical Attachment


  • Polarization Code : A

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board

Signal Characteristics


  • Data Rate (GBS) : 10

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 2102343-4 2102343-4
Product Name Standard Circular Connectors
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28639-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Circular Connector Contacts - 1508-097-0266-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details