TE Connectivity Circular Connector Housings 208717-1

Description
RECEPT ASSY,SZ 14,CMC
Request a Quote Datasheet
Description
RECEPT ASSY,SZ 14,CMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
RECEPT ASSY,SZ 14,CMC

RECEPT ASSY,SZ 14,CMC

Buy Now
Circular Connector Housings - A1606-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1606-ND
Circular Connector Housings A1606-ND
7 Position Circular Connector Receptacle Housing Panel Mount

7 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-208717-1
Electronic Connector 436-208717-1
7 Pos Receptacle Circular Connector, Size 14, Crimp, IP65 Product overview: 208717-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208717-1 can be used for catalog matching and distributor lookup.

7 Pos Receptacle Circular Connector, Size 14, Crimp, IP65 Product overview: 208717-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208717-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 208717-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
208717-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 208717-1
RECEPT ASSYSZ 14CMC

RECEPT ASSYSZ 14CMC

Buy Now
Circular Connector Receptacle, Size 14, 7 Position, Panel; Product Range Amp - Te Connectivity - 87F6177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 7 Position, Panel; Product Range Amp - Te Connectivity
87F6177
Circular Connector Receptacle, Size 14, 7 Position, Panel; Product Range Amp - Te Connectivity 87F6177
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 7 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 7 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Receptacle; 7; Thermoplastic; 14; Zinc Alloy; Black; Metal; Nickel - 70083021 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Receptacle; 7; Thermoplastic; 14; Zinc Alloy; Black; Metal; Nickel
70083021
Connector; Receptacle; 7; Thermoplastic; 14; Zinc Alloy; Black; Metal; Nickel 70083021
Series 1 CPC & Metal-Shell CPC Connector, Thermoplastic Housing Material, Black Housing Color The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel. See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page . Nickel shell plating, RoHS compliant, ELV compliant

Series 1 CPC & Metal-Shell CPC Connector, Thermoplastic Housing Material, Black Housing Color
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page .
Nickel shell plating, RoHS compliant, ELV compliant

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208717-1 A1606-ND 436-208717-1 208717-1 87F6177 70083021
Product Name Circular Connector Housings Electronic Connector Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector Receptacle, Size 14, 7 Position, Panel; Product Range Amp - Te Connectivity Connector; Receptacle; 7; Thermoplastic; 14; Zinc Alloy; Black; Metal; Nickel
Gender Female / Jack Female / Jack
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Flanged
Unlock Full Specs
to access all available technical data