TE Connectivity Electronic Connector 206438-2

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
Electronic Connector
436-206438-2
Electronic Connector 436-206438-2
57 Pos Circular Receptacle, Crimp, Threaded Coupling, Size 23 Product overview: 206438-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206438-2 can be used for catalog matching and distributor lookup.

57 Pos Circular Receptacle, Crimp, Threaded Coupling, Size 23 Product overview: 206438-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206438-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A1382-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1382-ND
Circular Connector Housings A1382-ND
57 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

57 Position Circular Connector Receptacle Housing Free Hanging (In-Line)

Buy Now Datasheet
Connector Housing; CPC Receptacle; AMP/Series 2; 23; 57; Free Hanging; Wire - 70082661 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Housing; CPC Receptacle; AMP/Series 2; 23; 57; Free Hanging; Wire
70082661
Connector Housing; CPC Receptacle; AMP/Series 2; 23; 57; Free Hanging; Wire 70082661
Thermoplastic Body Material, Free Hanging Mounting, Metal-Shell CPC Connector High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1. The connector is used with socket contacts.

Thermoplastic Body Material, Free Hanging Mounting, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
The connector is used with socket contacts.

Supplier's Site
Circular Connector Receptacle Size 23 57 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1135 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23 57 Position Free Hanging; Product Range Amp - Te Connectivity
46F1135
Circular Connector Receptacle Size 23 57 Position Free Hanging; Product Range Amp - Te Connectivity 46F1135
CIRCULAR CONNECTOR RECEPTACLE SIZE 23 57 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 23 57 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:57Contacts; Circular Contact Type:-; Coupling Style:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206438-2 436-206438-2 A1382-ND 70082661 46F1135
Product Name Electronic Connector Circular Connector Housings Connector Housing; CPC Receptacle; AMP/Series 2; 23; 57; Free Hanging; Wire Circular Connector Receptacle Size 23 57 Position Free Hanging; Product Range Amp - Te Connectivity
Termination Crimp
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Male Pins - A2376-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
PCI Express - 10018783-10032ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers