TE Connectivity Circular Connector Receptacle Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity 206137-2.

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 7 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 7 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC7961 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity
28AC7961
Circular Connector Receptacle Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity 28AC7961
CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 7 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

CIRCULAR CONNECTOR RECEPTACLE SIZE 23, 7 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:7CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7961
Product Name Circular Connector Receptacle Size 23, 7 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female To SMA Male RF Adapter - ET-BFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details