TE Connectivity Circular Connector Housings 206043-5

Description
CONN RCP HSG FMALE 14POS INLINE
Request a Quote Datasheet
Description
CONN RCP HSG FMALE 14POS INLINE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 17-206043-5-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-206043-5-ND
Circular Connector Housings 17-206043-5-ND
CONN RCP HSG FMALE 14POS INLINE

CONN RCP HSG FMALE 14POS INLINE

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-206043-5
600V Electronic Connector 436-206043-5
CPC Series 1 Receptacle, 14 Pos, Crimp, IP65, 600V Product overview: 206043-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206043-5 can be used for catalog matching and distributor lookup.

CPC Series 1 Receptacle, 14 Pos, Crimp, IP65, 600V Product overview: 206043-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206043-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206043-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206043-5
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206043-5
CPC RECPT ASSEMBLY SIZE 17-14

CPC RECPT ASSEMBLY SIZE 17-14

Buy Now
Cpcrecptassemblysize17-14 Rohs Compliant Amp - Te Connectivity - 95AC0684 - Newark, An Avnet Company
Chicago, IL, United States
Cpcrecptassemblysize17-14 Rohs Compliant Amp - Te Connectivity
95AC0684
Cpcrecptassemblysize17-14 Rohs Compliant Amp - Te Connectivity 95AC0684
CPCRECPTASSEMBLYSIZE 17-14 ROHS COMPLIANT: YES

CPCRECPTASSEMBLYSIZE17-14 ROHS COMPLIANT: YES

Supplier's Site
Connector, CPC; 14; Receptacle; Wire; 17; All Plastic; 1-3/8 - 18 UNEF-2A - 70082891 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 14; Receptacle; Wire; 17; All Plastic; 1-3/8 - 18 UNEF-2A
70082891
Connector, CPC; 14; Receptacle; Wire; 17; All Plastic; 1-3/8 - 18 UNEF-2A 70082891
CPC Connector, Elastomer Contact Material, Free Hanging Mounting Type CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page . Peripheral seal type. RoHS compliant, ELV compliant. Gray peripheral seal color

CPC Connector, Elastomer Contact Material, Free Hanging Mounting Type
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
Peripheral seal type. RoHS compliant, ELV compliant. Gray peripheral seal color

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-206043-5-ND 436-206043-5 206043-5 206043-5 95AC0684 70082891
Product Name Circular Connector Housings 600V Electronic Connector Connectors Circlr,Industrial,Metal,Assembld/Kitted Cpcrecptassemblysize17-14 Rohs Compliant Amp - Te Connectivity Connector, CPC; 14; Receptacle; Wire; 17; All Plastic; 1-3/8 - 18 UNEF-2A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products