9 Pos Circular Connector, Wire-to-Panel, Gold, 250V, Size 11 Product overview: 206852-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206852-2 can be used for catalog matching and distributor lookup.
Comm Circular Connect
9 Position Circular Connector Receptacle, Male Pins Solder
CPC RECPT ASSEMBLY SIZE 11-9
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 436-206852-2 | 206852-2 | A25041-ND | 76AC4082 |
| Product Name | 250V Electronic Connector | Circular Connector Assemblies | Cpc Recpt Assembly Size 11-9 Amp - Te Connectivity | |
| Gender | Male / Plug | |||
| Termination | Solder | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Connector Type | Receptacle, Male Pins |