5 Position Circular Connector Receptacle Housing Panel Mount
RECEPT ASSYSZ 14CMC
RECEPT ASSY,SZ 14,CMC
Circular Crimp Receptacle, 5 Pos, Size 14, IP65, Black Product overview: 208721-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208721-1 can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 5 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes
208721-1 ROHS COMPLIANT: YES
Metal Shell CPC Connector, Nickel Shell Plating
The four series of Metal shell CPC connectors require the same contacts and tools as like series of circular plastic connectors. Contacts are sold separately. Because of the larger size, a different series of cable clamps are offered. Material Insert: Black thermoplastic. Shells and Coupling Ring: Aluminum alloy, zinc-plated. Retainer Ring: Stainless steel.
See circular plastic connectors accessories for multimate contacts and tools. Connectors use Series 1 contacts located on page .
The connector have metal shell type and wire termination.
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A1602-ND | 208721-1 | 208721-1 | 436-208721-1 | 87F6585 | 82AC1307 | 70083019 |
| Product Name | Circular Connector Housings | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Electronic Connector | Circular Connector Receptacle, Size 14, 5 Position, Panel; Product Range Amp - Te Connectivity | 208721-1 Rohs Compliant Amp - Te Connectivity | Connector; Receptacle; 5; Thermoplastic; 14; Zinc Alloy; Black; Metal; 4-40 | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||||
| Mounting | Panel Mount | Flanged | |||||
| Gender | Female / Jack | Female / Jack |