TE Connectivity Connectors Circular, Industrial - Plastic 205839-3

Description
CPC PLUG ASSEMBLY SIZE 17-28
Request a Quote Datasheet
Description
CPC PLUG ASSEMBLY SIZE 17-28
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 17-28

CPC PLUG ASSEMBLY SIZE 17-28

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors Circular, Industrial - Plastic - 205839-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circular, Industrial - Plastic
205839-3
Connectors Circular, Industrial - Plastic 205839-3
CPC PLUG ASSEMBLY SIZE 17-28

CPC PLUG ASSEMBLY SIZE 17-28

Buy Now
Singapore, Singapore
600V Electronic Connector
436-205839-3
600V Electronic Connector 436-205839-3
CPC Plug Assembly, Size 17, 28 Pos, Female Crimp, 600V Product overview: 205839-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-205839-3 can be used for catalog matching and distributor lookup.

CPC Plug Assembly, Size 17, 28 Pos, Female Crimp, 600V Product overview: 205839-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-205839-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A1377-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1377-ND
Circular Connector Housings A1377-ND
28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Circular Connectors - Circular Connectors - Housings - 205839-3 - 905871-205839-3 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 205839-3
905871-205839-3
Circular Connectors - Circular Connectors - Housings - 205839-3 905871-205839-3
Manufacturer: TE Connectivity Win Source Part Number: 905871-205839-3 Series: CPC Series 2 Operating Temperature Range: -55°C ~ 105°C Features: 28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut Package: Bulk Mounting: Free Hanging (In-Line) Family Name: 205839 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -010-0282-00-SI, -205839-3-SI, -010-0282-00-SI-ND, A1377, 2058393

Manufacturer: TE Connectivity
Win Source Part Number: 905871-205839-3
Series: CPC Series 2
Operating Temperature Range: -55°C ~ 105°C
Features: 28 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Package: Bulk
Mounting: Free Hanging (In-Line)
Family Name: 205839
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -010-0282-00-SI, -205839-3-SI, -010-0282-00-SI-ND, A1377, 2058393

Buy Now Datasheet
Circular Connector Plug Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity - 46F1130 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity
46F1130
Circular Connector Plug Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity 46F1130
CIRCULAR CONNECTOR PLUG SIZE 17 28 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 17 28 POSITION FREE HANGING; Product Range:CPC Series 2; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:28Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 2, Plug, 28, Socket, Cable Mount, 17-28 Rohs Compliant Amp - Te Connectivity - 98K6402 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 2, Plug, 28, Socket, Cable Mount, 17-28 Rohs Compliant Amp - Te Connectivity
98K6402
Circular Connector Housing, Cpc Series 2, Plug, 28, Socket, Cable Mount, 17-28 Rohs Compliant Amp - Te Connectivity 98K6402
Circular Connector Housing, CPC Series 2, Plug, 28, Socket, Cable Mount, 17-28 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 2, Plug, 28, Socket, Cable Mount, 17-28 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector Housing; CPC Plug; AMP/Series2; 17; 28; Plug; Free Hanging; Wire - 70082942 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector Housing; CPC Plug; AMP/Series2; 17; 28; Plug; Free Hanging; Wire
70082942
Connector Housing; CPC Plug; AMP/Series2; 17; 28; Plug; Free Hanging; Wire 70082942
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1. It is used with socket contacts.

AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
It is used with socket contacts.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 205839-3 205839-3 436-205839-3 A1377-ND 905871-205839-3 46F1130 70082942
Product Name Connectors Circular, Industrial - Plastic 600V Electronic Connector Circular Connector Housings Circular Connectors - Circular Connectors - Housings - 205839-3 Circular Connector Plug Size 17 28 Position Free Hanging; Product Range Amp - Te Connectivity Connector Housing; CPC Plug; AMP/Series2; 17; 28; Plug; Free Hanging; Wire
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug Male / Plug
Termination Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1300G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
4 suppliers
50 OHM ARINC/M39029 Connector, ARINC Size 8 Socket - 190829 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details