TE Connectivity Standard Circular Connectors 2102351-6

Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : B Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Jam Nut Receptacle
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : B Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Jam Nut Receptacle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102351-6 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102351-6
Standard Circular Connectors 2102351-6
Configuration Features Number of Positions : 8 Housing Features Circular Connector Shell Size : 08 Mechanical Attachment Polarization Code : B Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Kit Connector System : Cable-to-Board Shell Type : Jam Nut Receptacle

Configuration Features


  • Number of Positions : 8

Housing Features


  • Circular Connector Shell Size : 08

Mechanical Attachment


  • Polarization Code : B

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Kit
  • Connector System : Cable-to-Board
  • Shell Type : Jam Nut Receptacle
Buy Now Datasheet
Ceelok Fas-T, Recpt Kit, Pcb, Znni, B Amp - Te Connectivity - 76AC4215 - Newark, An Avnet Company
Chicago, IL, United States
Ceelok Fas-T, Recpt Kit, Pcb, Znni, B Amp - Te Connectivity
76AC4215
Ceelok Fas-T, Recpt Kit, Pcb, Znni, B Amp - Te Connectivity 76AC4215
CeeLok FAS-T, Recpt Kit, PCB, ZnNi, B

CeeLok FAS-T, Recpt Kit, PCB, ZnNi, B

Supplier's Site
CONN RCPT 8 POS PNL MT PIN KEY B - 790-2102351-6 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT 8 POS PNL MT PIN KEY B
790-2102351-6
CONN RCPT 8 POS PNL MT PIN KEY B 790-2102351-6
CONN RCPT 8 POS PNL MT PIN KEY B

CONN RCPT 8 POS PNL MT PIN KEY B

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102351-6 76AC4215 790-2102351-6
Product Name Standard Circular Connectors Ceelok Fas-T, Recpt Kit, Pcb, Znni, B Amp - Te Connectivity CONN RCPT 8 POS PNL MT PIN KEY B
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector
Gender Female / Jack
Geometry B
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Circular Connector Contacts - 12341-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details