63 Pos Circular Connector, Female, Gold Plating, 7.5A, 600V, Straight Product overview: 206455-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206455-2 can be used for catalog matching and distributor lookup.
63 Position Circular Connector Receptacle, Male Pins Solder
Comm Circular Connect
CIR CONNECTOR, 63POS, RCPT, FLANGE; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:63Contacts;
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 436-206455-2 | A25043-ND | 206455-2 | 90B3436 |
| Product Name | 7.5A 600V Electronic Connector | Circular Connector Assemblies | Cir Connector, 63Pos, Rcpt, Flange; Product Range Amp - Te Connectivity | |
| Gender | Female / Jack | |||
| Termination | Solder | |||
| Voltage Rating | 250 volts | 250 volts | ||
| Current Rating | 7.5 amps | 7.5 amps |