TE Connectivity Industrial Circular Connectors 206061-1

Description
TE Connectivity 206061-1
Request a Quote Datasheet
Description
TE Connectivity 206061-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular Connectors - 372232 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
372232
Industrial Circular Connectors 372232
TE Connectivity 206061-1

TE Connectivity 206061-1

Supplier's Site
 - 206061-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RECPT, SZ 11-4, CPC

RECPT, SZ 11-4, CPC

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connectors - Circular Connectors - Housings - 206061-1 - 848681-206061-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 206061-1
848681-206061-1
Circular Connectors - Circular Connectors - Housings - 206061-1 848681-206061-1
Manufacturer: TE Connectivity Win Source Part Number: 848681-206061-1 Series: CPC Series 1 Features: Position Circular Connector Package: Bulk Family Name: 206061 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: 2060611, -206061-1-CSI, -206061-1-LSI, -206061-1-SI, A1301, Q547792B

Manufacturer: TE Connectivity
Win Source Part Number: 848681-206061-1
Series: CPC Series 1
Features: Position Circular Connector
Package: Bulk
Family Name: 206061
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: 2060611, -206061-1-CSI, -206061-1-LSI, -206061-1-SI, A1301, Q547792B

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-206061-1
Electronic Connector 436-206061-1
4 Pin Male Circular Connector, Crimp, Flange Mount Product overview: 206061-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206061-1 can be used for catalog matching and distributor lookup.

4 Pin Male Circular Connector, Crimp, Flange Mount Product overview: 206061-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206061-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A1301-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1301-ND
Circular Connector Housings A1301-ND
4 Position Circular Connector Receptacle Housing Panel Mount

4 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206061-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206061-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206061-1
RECPT SZ 11-4 CPC

RECPT SZ 11-4 CPC

Buy Now
Futian, Shenzhen, China
Connectors >> Connector Shells
206061-1
Connectors >> Connector Shells 206061-1
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site Datasheet
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity - 44F8387 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity
44F8387
Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity 44F8387
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Circular Connector Housing, Cpc Series 1, Receptacle, 4, Pin, Panel Mount, 11-4 Rohs Compliant Amp - Te Connectivity - 06WX0165 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Receptacle, 4, Pin, Panel Mount, 11-4 Rohs Compliant Amp - Te Connectivity
06WX0165
Circular Connector Housing, Cpc Series 1, Receptacle, 4, Pin, Panel Mount, 11-4 Rohs Compliant Amp - Te Connectivity 06WX0165
Circular Connector Housing, CPC Series 1, Receptacle, 4, Pin, Panel Mount, 11-4 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Receptacle, 4, Pin, Panel Mount, 11-4 RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housings - 206061-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206061-1
Circular Connector Housings 206061-1
CONN RCPT HSNG MALE 4POS PNL MNT

CONN RCPT HSNG MALE 4POS PNL MNT

Supplier's Site Datasheet
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 - 24 UNEF-2A; Black - 70082984 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 - 24 UNEF-2A; Black
70082984
Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 - 24 UNEF-2A; Black 70082984
CPC Connectors, Thermoplastic Housing Material, All Plastic Shell Type CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page . Square flange panel attachment method. RoHS compliant, ELV compliant. 0.1 in. wire insulation diameter

CPC Connectors, Thermoplastic Housing Material, All Plastic Shell Type
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
Square flange panel attachment method. RoHS compliant, ELV compliant. 0.1 in. wire insulation diameter

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Heilind Electronics, Inc. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 372232 206061-1 848681-206061-1 436-206061-1 A1301-ND 206061-1 206061-1 44F8387 206061-1 70082984
Product Name Industrial Circular Connectors Circular Connectors - Circular Connectors - Housings - 206061-1 Electronic Connector Circular Connector Housings Connectors Circlr,Industrial,Metal,Assembld/Kitted Connectors >> Connector Shells Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity Circular Connector Housings Connector, CPC; 4; Receptacle; Wire; 11; All Plastic; 5/8 - 24 UNEF-2A; Black
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack Female / Jack
Geometry Straight; Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products