TE Connectivity Circular Connector, Plug, Size 17, 3 Position, Free Hanging; Product Range Amp - Te Connectivity 206037-2.

Description
CIRCULAR CONNECTOR, PLUG, SIZE 17, 3 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR, PLUG, SIZE 17, 3 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, Size 17, 3 Position, Free Hanging; Product Range Amp - Te Connectivity - 26AC6446 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 17, 3 Position, Free Hanging; Product Range Amp - Te Connectivity
26AC6446
Circular Connector, Plug, Size 17, 3 Position, Free Hanging; Product Range Amp - Te Connectivity 26AC6446
CIRCULAR CONNECTOR, PLUG, SIZE 17, 3 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, PLUG, SIZE 17, 3 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP SOCKET - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6446
Product Name Circular Connector, Plug, Size 17, 3 Position, Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products