Comm Circular Connect
CPC Male Crimp Pin Connector, 16 Pos, Size 17, IP65, 600V Product overview: 206036-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206036-4 can be used for catalog matching and distributor lookup.
16 Position Circular Connector Receptacle Housing Panel Mount
TE Connectivity 206036-4
TE Connectivity 206036-4
Connector, Receptacle, Number of Positions 16, Plastic Shell, Nylon Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189.
Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .
CIRCULAR CONN, RCPT, 16POS, CRIMP; Product Range:CPC Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:16Contacts;
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 206036-4 | 436-206036-4 | A1671-ND | 3602255 | 1615004 | 70087291 | 98X6019 |
| Product Name | 600V Electronic Connector | Circular Connector Housings | Industrial Circular Connectors | Industrial Circular Connectors | Connector, CPC; 16; Receptacle; Wire; 17; All Plastic; 15/16 in.- 20 UNEF-2A | Circular Conn, Rcpt, 16Pos, Crimp; Product Range Amp - Te Connectivity | |
| Gender | Male / Plug | Male / Plug | Male / Plug | Female / Jack | |||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Mounting | Panel Mount | Panel mount | Panel mount | Flanged | |||
| Geometry | Straight; Straight | Straight; Straight | Straight |