TE Connectivity Circular Connector, Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity 206036-2.

Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 3 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 3 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity - 26AC6443 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity
26AC6443
Circular Connector, Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity 26AC6443
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 3 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 3 POSITION, PANEL; PRODUCT RANGE:CPC SERIES 3; CIRCULAR CONNECTOR SHELL STYLE:FLANGE MOUNT RECEPTACLE; NO. OF CONTACTS:3CONTACTS; CIRCULAR CONTACT TYPE:CRIMP PIN - CONTACTS NOT SUPPLIED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6443
Product Name Circular Connector, Receptacle, Size 17, 3 Position, Panel; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details