TE Connectivity Connectors Circlr,Industrial,Metal,Assembld/Kitted 206837-1

Description
CPC PLUG ASSEMBLY SIZE 23-24
Request a Quote Datasheet
Description
CPC PLUG ASSEMBLY SIZE 23-24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206837-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206837-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206837-1
CPC PLUG ASSEMBLY SIZE 23-24

CPC PLUG ASSEMBLY SIZE 23-24

Buy Now
Singapore, Singapore
13A 600V Electronic Connector
436-206837-1
13A 600V Electronic Connector 436-206837-1
CPC Series 1 Circular Connector, 24 Pos, 13A, 600V, Black, IP65 Product overview: 206837-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206837-1 can be used for catalog matching and distributor lookup.

CPC Series 1 Circular Connector, 24 Pos, 13A, 600V, Black, IP65 Product overview: 206837-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206837-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A1350-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1350-ND
Circular Connector Housings A1350-ND
24 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

24 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Housings - 1229100-206837-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1229100-206837-1
Connectors, Interconnects - Circular Connectors - Housings 1229100-206837-1
Win Source Part Number: 1229100-206837-1 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: CPC Series 1 Type: For Female Sockets Number of Positions: 24 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Standard Package: 100 Shell Size - Insert: 23-24 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 105°C Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Insert Material: Thermoplastic Alternative Parts (Cross-Reference): 206837-1.; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: A1350,-206837-1-CSI, -206837-1-SI,-206837 -1-LSI,2068371 Base Product Number: 206837

Win Source Part Number: 1229100-206837-1
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: CPC Series 1
Type: For Female Sockets
Number of Positions: 24
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Standard Package: 100
Shell Size - Insert: 23-24
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): 206837-1.;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A1350,-206837-1-CSI,-206837-1-SI,-206837-1-LSI,2068371
Base Product Number: 206837

Buy Now Datasheet
 - 206837-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
CPC PLUG ASSEMBLY SIZE 23-24

CPC PLUG ASSEMBLY SIZE 23-24

Buy Now
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Industrial Circular Connectors - 372311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
372311
Industrial Circular Connectors 372311
TE Connectivity 206837-1

TE Connectivity 206837-1

Supplier's Site
Industrial Circular Connectors - 1354462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1354462
Industrial Circular Connectors 1354462
TE Connectivity 206837-1

TE Connectivity 206837-1

Supplier's Site
Connector, CPC; 24; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black - 70082958 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 24; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black
70082958
Connector, CPC; 24; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black 70082958
Connector, Plug, Number of Positions 24, Plastic Shell, 6⁄6 Nylon GF Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Plug, Number of Positions 24, Plastic Shell, 6⁄6 Nylon GF Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site
Circular Connector, Plug, Size 23, 24 Position, Free Hanging; Product Range Amp - Te Connectivity - 46F324 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 23, 24 Position, Free Hanging; Product Range Amp - Te Connectivity
46F324
Circular Connector, Plug, Size 23, 24 Position, Free Hanging; Product Range Amp - Te Connectivity 46F324
CIRCULAR CONNECTOR, PLUG, SIZE 23, 24 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:24Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 23, 24 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:24Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housing, Cpc Series 1, Plug, 24, Socket, Free Hanging, 23-24 Rohs Compliant Amp - Te Connectivity - 06WX0190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Housing, Cpc Series 1, Plug, 24, Socket, Free Hanging, 23-24 Rohs Compliant Amp - Te Connectivity
06WX0190
Circular Connector Housing, Cpc Series 1, Plug, 24, Socket, Free Hanging, 23-24 Rohs Compliant Amp - Te Connectivity 06WX0190
Circular Connector Housing, CPC Series 1, Plug, 24, Socket, Free Hanging, 23-24 RoHS Compliant: Yes

Circular Connector Housing, CPC Series 1, Plug, 24, Socket, Free Hanging, 23-24 RoHS Compliant: Yes

Supplier's Site Datasheet
Connector/Terminal/Pin - 12779828 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
12779828
Connector/Terminal/Pin 12779828
CIRCULAR CONNECTOR, PLUG, SIZE 23, 24 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:24CONTACTS; CIRCULAR CONTACT TYPE:, COUPLING STYLE:, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

CIRCULAR CONNECTOR, PLUG, SIZE 23, 24 POSITION, FREE HANGING; PRODUCT RANGE:CPC SERIES 1; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT PLUG; NO. OF CONTACTS:24CONTACTS; CIRCULAR CONTACT TYPE:, COUPLING STYLE:, CONTACT MATERIAL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 206837-1 436-206837-1 A1350-ND 1229100-206837-1 206837-1 372311 70082958 46F324 12779828
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted 13A 600V Electronic Connector Circular Connector Housings Connectors, Interconnects - Circular Connectors - Housings Industrial Circular Connectors Connector, CPC; 24; Plug; Wire; 23; AllPlastic; 1-3/8 in. - 18 UNEF-2A; Black Circular Connector, Plug, Size 23, 24 Position, Free Hanging; Product Range Amp - Te Connectivity Connector/Terminal/Pin
Gender Male / Plug Male / Plug Male / Plug; Female / Jack Male / Plug Male / Plug
Termination Crimp Crimp
Current Rating 13.0 amps
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging
Unlock Full Specs
to access all available technical data

Similar Products