TE Connectivity Connectors, Interconnects - Circular Connectors - Circular Connector Housings 206705-3

Description
Win Source Part Number: 1363676-206705-3 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 45 pct. Type: For Male Pins MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 1 Package: Bulk Product Status: Active Base Product Number: 206705 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 9 Fastening Type: Threaded Contact Shape: Circular Ingress Protection: Environment Resistant Material Flammability Rating: UL94 V-0 Shell Size - Insert: 13-9 Contact Size: 16 Mounting Feature: Flange Orientation: A Shell Material: Polyamide (PA), Nylon Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic
Request a Quote Datasheet
Description
Win Source Part Number: 1363676-206705-3 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 45 pct. Type: For Male Pins MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 1 Package: Bulk Product Status: Active Base Product Number: 206705 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 9 Fastening Type: Threaded Contact Shape: Circular Ingress Protection: Environment Resistant Material Flammability Rating: UL94 V-0 Shell Size - Insert: 13-9 Contact Size: 16 Mounting Feature: Flange Orientation: A Shell Material: Polyamide (PA), Nylon Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1363676-206705-3 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1363676-206705-3
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1363676-206705-3
Win Source Part Number: 1363676-206705-3 Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 45 pct. Type: For Male Pins MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: CPC Series 1 Package: Bulk Product Status: Active Base Product Number: 206705 Mounting Type: Panel Mount HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp Number of Positions: 9 Fastening Type: Threaded Contact Shape: Circular Ingress Protection: Environment Resistant Material Flammability Rating: UL94 V-0 Shell Size - Insert: 13-9 Contact Size: 16 Mounting Feature: Flange Orientation: A Shell Material: Polyamide (PA), Nylon Housing Color: Black Note: Contacts Not Included Insert Material: Thermoplastic

Win Source Part Number: 1363676-206705-3
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 45 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: CPC Series 1
Package: Bulk
Product Status: Active
Base Product Number: 206705
Mounting Type: Panel Mount
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp
Number of Positions: 9
Fastening Type: Threaded
Contact Shape: Circular
Ingress Protection: Environment Resistant
Material Flammability Rating: UL94 V-0
Shell Size - Insert: 13-9
Contact Size: 16
Mounting Feature: Flange
Orientation: A
Shell Material: Polyamide (PA), Nylon
Housing Color: Black
Note: Contacts Not Included
Insert Material: Thermoplastic

Buy Now Datasheet
Circular Connector Housings - A1669-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1669-ND
Circular Connector Housings A1669-ND
9 Position Circular Connector Receptacle Housing Panel Mount

9 Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Singapore, Singapore
600V Electronic Connector
436-206705-3
600V Electronic Connector 436-206705-3
Circular Connector, 9 Pos, Crimp, Female, Panel Mount, 600V, IP65 Product overview: 206705-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206705-3 can be used for catalog matching and distributor lookup.

Circular Connector, 9 Pos, Crimp, Female, Panel Mount, 600V, IP65 Product overview: 206705-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206705-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 3602249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
3602249
Industrial Circular Connectors 3602249
TE Connectivity 206705-3

TE Connectivity 206705-3

Supplier's Site
Industrial Circular Connectors - 1709418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1709418
Industrial Circular Connectors 1709418
TE Connectivity 206705-3

TE Connectivity 206705-3

Supplier's Site
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206705-3 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206705-3
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206705-3
CPC RECPT ASSEMBLY SIZE 13-9

CPC RECPT ASSEMBLY SIZE 13-9

Buy Now
CONN RCPT HSNG MALE 9POS PNL MNT - 792-206705-3 - Utmel Electronic Limited
Hong Kong, China
CONN RCPT HSNG MALE 9POS PNL MNT
792-206705-3
CONN RCPT HSNG MALE 9POS PNL MNT 792-206705-3
CONN RCPT HSNG MALE 9POS PNL MNT

CONN RCPT HSNG MALE 9POS PNL MNT

Supplier's Site
Futian, Shenzhen, China
Connectors >> Connector Shells
206705-3
Connectors >> Connector Shells 206705-3
- Connector Shells ROHS

- Connector Shells ROHS

Supplier's Site
Circular Connector Plug, Size 13, 9 Position, Panel; Product Range Amp - Te Connectivity - 48F1669 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 13, 9 Position, Panel; Product Range Amp - Te Connectivity
48F1669
Circular Connector Plug, Size 13, 9 Position, Panel; Product Range Amp - Te Connectivity 48F1669
CIRCULAR CONNECTOR PLUG, SIZE 13, 9 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 13, 9 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:9Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Connector, CPC; 9; Receptacle; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A - 70087451 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 9; Receptacle; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A
70087451
Connector, CPC; 9; Receptacle; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A 70087451
Connector, Receptacle, Number of Positions 9, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 9, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Utmel Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363676-206705-3 A1669-ND 436-206705-3 3602249 1709418 206705-3 792-206705-3 206705-3 48F1669 70087451
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector Housings 600V Electronic Connector Industrial Circular Connectors Industrial Circular Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted CONN RCPT HSNG MALE 9POS PNL MNT Connectors >> Connector Shells Circular Connector Plug, Size 13, 9 Position, Panel; Product Range Amp - Te Connectivity Connector, CPC; 9; Receptacle; Wire; 13; All Plastic; 3/4 in. - 20 UNEF-2A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount Panel mount Panel mount Panel Flanged
Contact Size (AWG) 16 AWG
Gender Female / Jack Male / Plug; Female / Jack Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details