TE Connectivity Circular Connector, Receptacle, 16 Position, Cable; Product Range Amp - Te Connectivity 1977891-1

Description
Comm Circular Connect
Request a Quote Datasheet
Description
Comm Circular Connect
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connector, Receptacle, 16 Position, Cable; Product Range Amp - Te Connectivity - 99W2285 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 16 Position, Cable; Product Range Amp - Te Connectivity
99W2285
Circular Connector, Receptacle, 16 Position, Cable; Product Range Amp - Te Connectivity 99W2285
CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, CABLE; Product Range:CPC Series 6; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 16 POSITION, CABLE; Product Range:CPC Series 6; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:-; Coupling Style:-; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sld Cpc Rcpt Assy,23-16,std Sx, Uv Resis Rohs Compliant Amp - Te Connectivity - 76AC2495 - Newark, An Avnet Company
Chicago, IL, United States
Sld Cpc Rcpt Assy,23-16,std Sx, Uv Resis Rohs Compliant Amp - Te Connectivity
76AC2495
Sld Cpc Rcpt Assy,23-16,std Sx, Uv Resis Rohs Compliant Amp - Te Connectivity 76AC2495
SLD CPC RCPT ASSY,23-16,STD SX, UV RESIS ROHS COMPLIANT: YES

SLD CPC RCPT ASSY,23-16,STD SX, UV RESIS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1977891-1 99W2285 76AC2495
Product Name Circular Connector, Receptacle, 16 Position, Cable; Product Range Amp - Te Connectivity Sld Cpc Rcpt Assy,23-16,std Sx, Uv Resis Rohs Compliant Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1119 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details