TE Connectivity Datasheets for FireWire® Connectors

IEEE 1394 connectors are used to connect FireWire® devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer, is a communications protocol for the transmission of data, video, and audio over a single cable at very high bit rates.
FireWire® Connectors: Learn more

Product Name Notes
Body Features Backshell Plating Finish : Bright Backshell Plating Material : Tin over Nickel Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin over Nickel Configuration Features Number...
Body Features Backshell Plating Material : Nickel Connector Profile : Standard Front Shell Plating Material : Nickel Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features...
Body Features Connector Profile : Standard Front Shell Plating Finish : Bright Front Shell Plating Material : Tin Configuration Features Number of Ports : 1 Number of Positions : 6 PCB Mount Orientation : Right Angle...