TE Connectivity Datasheets for Heat Sinks

Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more

Product Name Notes
Body Features Fin Style : Pin Fin Material : Cold-Forged Aluminum Plating Material : Black Anodized Configuration Features Fan Type : No Fan Number of Fins : 1 Electrical Characteristics Power (WATT) : 10, 15, 5...
Body Features Fin Style : Pin Fin Material : Cold-Forged Aluminum Plating Material : Black Anodized Configuration Features Fan Type : No Fan Number of Fins : 1 Electrical Characteristics Power (WATT) : 10, 5, 15...
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum, Cold-Forged Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 50 Electrical Characteristics Power Rating (WATT) : 10,...
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum, Cold-Forged Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 50 Electrical Characteristics Power Rating (WATT) : 5,...
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum, Cold-Forged Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 72 Electrical Characteristics Power Rating (WATT) : 5,...
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 28 Product Type Features Device Type : XFP
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 60 Product Type Features Device Type : XFP
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 60 Product Type Features Device Type : XFP
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 72 Electrical Characteristics Power Rating (WATT) : 10, 15, 5...
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 50 Electrical Characteristics Power Rating (WATT) : 5, 15, 10 Product...
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 50 Industry Standards UL Flammability Rating : UL 94V-0 Product Type...
Body Features Fin Style : Pin Fin Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 60 Product Type Features Device Type : XFP
Body Features Fin Style : Pin Fin Primary Product Material : Cold-Forged Aluminum, Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 50 Electrical Characteristics Power Rating (WATT) : 15,...
Body Features Fin Style : Pin Fin Primary Product Material : Cold-Forged Aluminum, Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 72 Electrical Characteristics Power Rating (WATT) : 5, 15,...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Fan Type : No Fan Number of Fins : 3 Electrical Characteristics Power (WATT) : 15, 5, 10 Industry Standards...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Fan Type : No Fan Number of Fins : 3 Electrical Characteristics Power (WATT) : 5, 10, 15 Industry Standards...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Fan Type : No Fan Number of Fins : 7 Electrical Characteristics Power (WATT) : 15, 10, 5 Industry Standards...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 1 Electrical Characteristics Power (WATT) : 10, 15, 5 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 1 Electrical Characteristics Power (WATT) : 5, 10, 15 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 2 Dimensions Diameter : 34.92 MM  [1.375 INCH ] Height : 9.06 MM  [.357 INCH ] Width (INCH) : 1.375 Electrical Characteristics Power...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 2 Electrical Characteristics Power (WATT) : 10, 15, 5 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 2 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 2 Electrical Characteristics Power (WATT) : 10, 5, 15 Other Comment : Heat sink assembly includes...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 2 Electrical Characteristics Power (WATT) : 5, 15, 10 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Dimensions Diameter : 25.4 MM  [1 INCH ] Height : 11.23 MM  [.442 INCH ] Width (INCH) : 1 Electrical Characteristics Power...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 15, 10, 5 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 5, 10, 15 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 3 Electrical Characteristics Power (WATT) : 5, 15, 10 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 10, 15, 5 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 15, 10, 5 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 4 Electrical Characteristics Power (WATT) : 5, 10, 15 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 5 Electrical Characteristics Power (WATT) : 15, 10, 5 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 7 Electrical Characteristics Power (WATT) : 10, 5, 15 Industry Standards UL Flammability Rating : UL...
Body Features Fin Style : Radial Material : Aluminum Plating Material : Black Anodized Configuration Features Number of Fins : 7 Number of Positions : 0 Dimensions Diameter : 50.8 MM  [2 INCH ] Height : 22.65 MM  [.892 INCH ] Width (INCH) :...
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 1) Configuration Features Number of Fins : 22 Product Type Features Device...
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized (MIL-A-8625, Type II, Class 1) Configuration Features Number of Fins : 36 Product Type Features Device...
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Anodized Hard (MIL-A-8625, Type III, Class 1) Configuration Features Number of Fins : 36 Product Type Features...
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Alloy Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 23 Product Type Features Device Type : CFP2
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Anodized Hard (MIL-A-8625, Type III, Class 1) Configuration Features Number of Fins : 17 Product Type Features Device...
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Anodized Hard (MIL-A-8625, Type III, Class 1) Configuration Features Number of Fins : 9 Product Type Features Device...
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 11 Product Type Features Device Type : CFP2
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 24 Product Type Features Device Type : QSFP-DD
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 2 Product Type Features Device Type : SFP+
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Black Anodized Configuration Features Number of Fins : 9 Product Type Features Device Type : QSFP28
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Electroless Nickel Configuration Features Number of Fins : 17 Product Type Features Device Type : SFP+
Body Features Fin Style : Unidirectional Primary Product Material : Aluminum Primary Product Plating Material : Nickel Configuration Features Number of Fins : 26 Product Type Features Device Type : CXP
Body Features Primary Product Material : Copper Alloy Primary Product Plating Material : Tin Electrical Characteristics Power Rating (WATT) : 10, 5, 15 Product Type Features Device Type : XFP
Body Features Primary Product Material : Stainless Steel Electrical Characteristics Power Rating (WATT) : 15, 10, 5 Product Type Features Device Type : QSFP
Body Features Primary Product Material : Stainless Steel Product Type Features Device Type : CFP2
Body Features Primary Product Material : Stainless Steel Product Type Features Device Type : QSFP28
Body Features Primary Product Material : Stainless Steel Product Type Features Device Type : QSFP
Body Features Primary Product Material : Stainless Steel Product Type Features Device Type : SFP+
Body Features Primary Product Material : Stainless Steel Product Type Features Device Type : SFP
Body Features Primary Product Material : Stainless Steel Product Type Features Device Type : ZQSFP+
Configuration Features Number of Fins : 45 Product Type Features Device Type : SFP
Configuration Features Number of Fins : 50 Product Type Features Device Type : SFP