TE Connectivity Circular Connector Housings 206429-1

Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1357-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1357-ND
Circular Connector Housings A1357-ND
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Circular Connectors - Circular Connectors - Housings - 206429-1 - 1010996-206429-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 206429-1
1010996-206429-1
Circular Connectors - Circular Connectors - Housings - 206429-1 1010996-206429-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1010996-206429-1 Packaging: Bulk Type: For Male Pins Number of Positions: 4 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Contact Size: 16 Material Flammability Rating: UL94 V-0 Orientation: A Housing Color: Black Mounting: Free Hanging (In-Line) Shell Size - Insert: 11-4 Categories: Connectors, Interconnects Status: Active Contact Shape: Circular Temperature Range - Operating: -55°C to 105°C Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled Coupling Nut Diameter: 0.975" (24.77mm) Coupling Nut Material, Plating: Polyester Insert Material: Thermoplastic Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1010996-206429-1
Packaging: Bulk
Type: For Male Pins
Number of Positions: 4
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Contact Size: 16
Material Flammability Rating: UL94 V-0
Orientation: A
Housing Color: Black
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 11-4
Categories: Connectors, Interconnects
Status: Active
Contact Shape: Circular
Temperature Range - Operating: -55°C to 105°C
Shell Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Coupling Nut Diameter: 0.975" (24.77mm)
Coupling Nut Material, Plating: Polyester
Insert Material: Thermoplastic
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-206429-1
Electronic Connector 436-206429-1
4 Pos Circular Connector, Crimp, Male Pin, 1 Port, 1500VAC Product overview: 206429-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206429-1 can be used for catalog matching and distributor lookup.

4 Pos Circular Connector, Crimp, Male Pin, 1 Port, 1500VAC Product overview: 206429-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206429-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Industrial Circular Connectors - 6806788 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806788
Industrial Circular Connectors 6806788
TE Connectivity 206429-1

TE Connectivity 206429-1

Supplier's Site
Industrial Circular Connectors - 6806788P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806788P
Industrial Circular Connectors 6806788P
TE Connectivity 206429-1

TE Connectivity 206429-1

Supplier's Site
Circular Connector Housings - 206429-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206429-1
Circular Connector Housings 206429-1
CONN PLUG HSNG MALE 4POS INLINE

CONN PLUG HSNG MALE 4POS INLINE

Supplier's Site Datasheet
Circular Connector, Plug, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity - 46F316 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity
46F316
Circular Connector, Plug, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity 46F316
CIRCULAR CONNECTOR, PLUG, SIZE 11, 4 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:PlugRoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 11, 4 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Gender:PlugRoHS Compliant: Yes

Supplier's Site Datasheet
Connector, CPC; 4; Plug; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A; Black - 70083004 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 4; Plug; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A; Black
70083004
Connector, CPC; 4; Plug; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A; Black 70083004
Connector, Receptacle, Number of Positions 4, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Receptacle, Number of Positions 4, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1357-ND 206429-1 1010996-206429-1 436-206429-1 6806788 6806788P 206429-1 46F316 70083004
Product Name Circular Connector Housings Circular Connectors - Circular Connectors - Housings - 206429-1 Electronic Connector Industrial Circular Connectors Industrial Circular Connectors Circular Connector Housings Circular Connector, Plug, Size 11, 4 Position, Free Hanging; Product Range Amp - Te Connectivity Connector, CPC; 4; Plug; Wire; 11; All Plastic; 5/8 in. - 24 UNEF-2A; Black
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Cable mount Free Hanging (In-Line) Free Hanging
Contact Size (AWG) 16 AWG
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A55000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Blade Type Power Connectors - 1395G1 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Nh-Din 2C / 500V / 50A / Gg Schurter - 29Y3068 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details