TE Connectivity Standard Circular Connectors 2101549-2

Description
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 29.64 MM  [1.169 INCH ] Panel Thickness (Recommended) : 5 MM  [.197 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Polarization Code : 2 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 29.64 MM  [1.169 INCH ] Panel Thickness (Recommended) : 5 MM  [.197 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Polarization Code : 2 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2101549-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2101549-2
Standard Circular Connectors 2101549-2
Body Features Circular Connector Insulation Material Type : PEEK Environmental Protection : With Environmental Protection Type : Sealed Hermetically Sealed : Yes Shell Base Material : Copper Alloy Shell Plating Material : Black Chromium Configuration Features Contacts Preloaded : Yes Number of Positions : 40 Number of Signal Positions : 40 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 1 Contact Layout Arrangement : Circular Reverse Gender : Yes Dimensions Assembly Length : 29.64 MM  [1.169 INCH ] Panel Thickness (Recommended) : 5 MM  [.197 INCH ] Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (VAC) : 725 Housing Features Centerline (Pitch) : 1.45 MM  [.057 INCH ] Circular Connector Shell Size : 5 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Polarization Code : 2 Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Quantity : 10 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Panel Sealable : Yes Shell Type : Metal Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PEEK
  • Environmental Protection : With
  • Environmental Protection Type : Sealed
  • Hermetically Sealed : Yes
  • Shell Base Material : Copper Alloy
  • Shell Plating Material : Black Chromium

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 40
  • Number of Signal Positions : 40

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Layout Arrangement : Circular
  • Reverse Gender : Yes

Dimensions


  • Assembly Length : 29.64 MM  [1.169 INCH ]
  • Panel Thickness (Recommended) : 5 MM  [.197 INCH ]
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Operating Voltage (VAC) : 725

Housing Features


  • Centerline (Pitch) : 1.45 MM  [.057 INCH ]
  • Circular Connector Shell Size : 5

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : 2

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 10

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Metal

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Circular Connector Assemblies - A104616-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104616-ND
Circular Connector Assemblies A104616-ND
40 Position Circular Connector Receptacle, Female Sockets Solder

40 Position Circular Connector Receptacle, Female Sockets Solder

Buy Now Datasheet
Receptacle,40 Pos,circular Hd,pcb,pol2 Amp - Te Connectivity - 48W3180 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle,40 Pos,circular Hd,pcb,pol2 Amp - Te Connectivity
48W3180
Receptacle,40 Pos,circular Hd,pcb,pol2 Amp - Te Connectivity 48W3180
RECEPTACLE,40 POS,CIRCULAR HD,PCB,POL2

RECEPTACLE,40 POS,CIRCULAR HD,PCB,POL2

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2101549-2 A104616-ND 48W3180
Product Name Standard Circular Connectors Circular Connector Assemblies Receptacle,40 Pos,circular Hd,pcb,pol2 Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Rack & Panel Connectors - 1-1811901-3 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers
Standard Circular Connectors - 1-2823445-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
5 suppliers