TE Connectivity 205843-1
TE Connectivity 205843-1
TE Connectivity 205843-1
Circular Connector, 63 Pos, Male Crimp, 600V, Size 23, Black Product overview: 205843-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-205843-1 can be used for catalog matching and distributor lookup.
Comm Circular Connect
Win Source Part Number: 1032644-205843-1
Category: Connectors, Interconnects>Circul
Series: CPC Series 2
Type: For Male Pins
Number of Positions: 63
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 20
Note: Contacts Not Included
Shielding: Unshielded
Material Flammability Rating: UL94 V-0
Orientation: Keyed
Housing Color: Black
Standard Package: 100
Mounting Feature: Flange
Shell Size - Insert: 23-63
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 105°C
Shell Material: Thermoplastic
Insert Material: Thermoplastic
Alternative Parts (Cross-Reference): 192990-1370; 192990-1840; UTP02448S; UTP02448P205843-1.;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -205843-1-SI,2058431
Base Product Number: 205843
63 Position Circular Connector Receptacle Housing Panel Mount
AMP Brand, Thermoplastic Body Material, Metal-Shell CPC Connector
High density connectors for normal unsealed applications. These connectors accept Size 20DM (screw machined) and Size 20DF (precision formed) pin and socket contacts located on page 107. Contacts can be either crimp or solder cup types and are sold separately. Cable Clamps are the same as for the same size of Series 1.
Square flange method panel attachment.
CIRCULAR CONNECTOR PLUG SIZE 23, 63 POSITION, PANEL; Product Range:CPC Series 2; Circular Connector Shell Style:Flange Mount Receptacle; No. of Contacts:63Contacts;
Circular Connector Housing, CPC Series 2, Plug, 63, Pin, Panel Mount, 23-63 RoHS Compliant: Yes
CONN RCPT HSNG MALE 63POS PNL MT
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 7099779 | 7099779P | 436-205843-1 | 205843-1 | 1032644-205843-1 | A1384-ND | 70082948 | 46F1137 | 205843-1 |
| Product Name | Industrial Circular Connectors | Industrial Circular Connectors | 600V Electronic Connector | Connectors, Interconnects - Circular Connectors - Housings | Circular Connector Housings | Connector Housing; CPC Receptacle; AMP/Series 2; 23; 63; Mounting Holes; Wire | Circular Connector Plug Size 23, 63 Position, Panel; Product Range Amp - Te Connectivity | Circular Connector Housings | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | ||
| Gender | Male / Plug; Female / Jack | Male / Plug; Female / Jack | Female / Jack | ||||||
| Geometry | Straight; Straight | Straight | Straight | ||||||
| Termination | Crimp | Crimp |