TE Connectivity Electronic Connector 1-968968-2

Description
2,5MM BU-GEH ASSY3P Product overview: 1-968968-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-968968-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2,5MM BU-GEH ASSY3P Product overview: 1-968968-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-968968-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-1-968968-2
Electronic Connector 436-1-968968-2
2,5MM BU-GEH ASSY3P Product overview: 1-968968-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-968968-2 can be used for catalog matching and distributor lookup.

2,5MM BU-GEH ASSY3P Product overview: 1-968968-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-1-968968-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connector Housings - A139359-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A139359-ND
Circular Connector Housings A139359-ND
3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1334435-1-968968-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1334435-1-968968-2
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1334435-1-968968-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334435-1-968968-2 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Packaging: Bulk Type: For Female Sockets Number of Positions: 3 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Bayonet Lock Contact Size: 2.5mm Note: Contacts Not Included Ingress Protection: IP69K - Dust Tight, High Temp Water Jets, Waterproof Shielding: Unshielded Material Flammability Rating: UL94 HB Orientation: 1 Housing Color: Black Standard Package: 500 Mounting: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 120°C Shell Material: Polybutylene Terephthalate (PBT), Glass Filled ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: Not Applicable HTSUS: 8538.90.6000 Other Part Number: -1-968968-2-LSI,A139 359 Base Product Number: 968968 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334435-1-968968-2
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Packaging: Bulk
Type: For Female Sockets
Number of Positions: 3
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Bayonet Lock
Contact Size: 2.5mm
Note: Contacts Not Included
Ingress Protection: IP69K - Dust Tight, High Temp Water Jets, Waterproof
Shielding: Unshielded
Material Flammability Rating: UL94 HB
Orientation: 1
Housing Color: Black
Standard Package: 500
Mounting: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 120°C
Shell Material: Polybutylene Terephthalate (PBT), Glass Filled
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: Not Applicable
HTSUS: 8538.90.6000
Other Part Number: -1-968968-2-LSI,A139359
Base Product Number: 968968
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
2,5Mm Bu-Geh Assy3P Amp - Te Connectivity - 56T3409 - Newark, An Avnet Company
Chicago, IL, United States
2,5Mm Bu-Geh Assy3P Amp - Te Connectivity
56T3409
2,5Mm Bu-Geh Assy3P Amp - Te Connectivity 56T3409
2,5MM BU-GEH ASSY3P

2,5MM BU-GEH ASSY3P

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-1-968968-2 A139359-ND 1334435-1-968968-2 56T3409
Product Name Electronic Connector Circular Connector Housings Connectors, Interconnects - Circular Connectors - Circular Connector Housings 2,5Mm Bu-Geh Assy3P Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Wire Ferrules - 1920-1827-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Din Rail, Channel - 2946-2002-1911/1000-542-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 12 to 22 AWG
View Details