TE Connectivity Circular Connector Receptacle Size 11, 9 Position Free Hanging; Product Range Amp - Te Connectivity 206486-2.

Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 9 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 9 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle Size 11, 9 Position Free Hanging; Product Range Amp - Te Connectivity - 28AC7976 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 11, 9 Position Free Hanging; Product Range Amp - Te Connectivity
28AC7976
Circular Connector Receptacle Size 11, 9 Position Free Hanging; Product Range Amp - Te Connectivity 28AC7976
CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 9 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES

CIRCULAR CONNECTOR RECEPTACLE SIZE 11, 9 POSITION FREE HANGING; PRODUCT RANGE:CPC SERIES 2; CIRCULAR CONNECTOR SHELL STYLE:CABLE MOUNT RECEPTACLE; NO. OF CONTACTS:9CONTACTS; CIRCULAR CONTACT TYPE:-; COUPLING STYLE:- ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7976
Product Name Circular Connector Receptacle Size 11, 9 Position Free Hanging; Product Range Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
SheerPwr - 10140847-3602210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers