TE Connectivity Datasheets for Electrical Voltage Sensors

Electrical voltage sensors measure AC and/or DC voltage levels. They receive voltage inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Electrical Voltage Sensors: Learn more

Product Name Notes
Dimensions Case Depth : 37 MM  [1.45 INCH ] Case Height : 48 MM  [1.88 INCH ] Case Width : 96 MM  [3.77 INCH ] Electrical Characteristics Operating Voltage Range (KV) : 1 - 52 Supply Voltage Range (VDC) : 24 - 230 Supply...
Dimensions Case Depth : 37 MM  [1.45 INCH ] Case Height : 48 MM  [1.88 INCH ] Case Width : 96 MM  [3.77 INCH ] Electrical Characteristics Operating Voltage Range (KV) : 53 - 480 Supply Voltage Range (VDC) : 24 - 230 Supply...
Dimensions Case Depth : 37 MM  [1.456 INCH ] Case Height : 48 MM  [1.889 INCH ] Case Width : 96 MM  [3.779 INCH ] Electrical Characteristics Operating Voltage Range (KV) : 1 - 52 Industry Standards Compatible With Approved Standards Products : IEC...
Dimensions Case Depth : 37 MM  [1.456 INCH ] Case Height : 48 MM  [1.889 INCH ] Case Width : 96 MM  [3.779 INCH ] Electrical Characteristics Operating Voltage Range (KV) : 1 - 52 Supply Voltage Range (VDC) : 24 - 230 Supply...