TE Connectivity Standard Circular Connectors 2102352-1

Description
Body Features Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet
Description
Body Features Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2102352-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2102352-1
Standard Circular Connectors 2102352-1
Body Features Shell Base Material : Aluminum Shell Plating Material : Electroless Nickel Configuration Features Contacts Preloaded : No Number of Positions : 8 Dimensions Assembly Length : 34.29 MM  [1.35 INCH ] Housing Features Circular Connector Shell Size : 8 Mechanical Attachment Polarization Code : N Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Signal Characteristics Data Rate (GBS) : 10

Body Features


  • Shell Base Material : Aluminum
  • Shell Plating Material : Electroless Nickel

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8

Dimensions


  • Assembly Length : 34.29 MM  [1.35 INCH ]

Housing Features


  • Circular Connector Shell Size : 8

Mechanical Attachment


  • Polarization Code : N

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Wire

Signal Characteristics


  • Data Rate (GBS) : 10
Buy Now Datasheet
Circular Connector Assemblies - A104060-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
A104060-ND
Circular Connector Assemblies A104060-ND
8 Position Circular Connector Receptacle, Male Pins Solder

8 Position Circular Connector Receptacle, Male Pins Solder

Buy Now Datasheet
Circular Connector Assemblies - 2102352-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Assemblies
2102352-1
Circular Connector Assemblies 2102352-1
CONN RCPT MALE 8POS GOLD SOLDER

CONN RCPT MALE 8POS GOLD SOLDER

Supplier's Site Datasheet
Circular Connector, Receptacle, 8 Position, Panel; Product Range Te Connectivity - 93T8070 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 8 Position, Panel; Product Range Te Connectivity
93T8070
Circular Connector, Receptacle, 8 Position, Panel; Product Range Te Connectivity 93T8070
CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:CeeLok FAS-T Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 8 POSITION, PANEL; Product Range:CeeLok FAS-T Series; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet
Ceelok Fas-T, Receptacle Kit, Ni Amp - Te Connectivity - 41AJ6103 - Newark, An Avnet Company
Chicago, IL, United States
Ceelok Fas-T, Receptacle Kit, Ni Amp - Te Connectivity
41AJ6103
Ceelok Fas-T, Receptacle Kit, Ni Amp - Te Connectivity 41AJ6103
CeeLok FAS-T, Receptacle Kit, Ni

CeeLok FAS-T, Receptacle Kit, Ni

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2102352-1 A104060-ND 2102352-1 93T8070 41AJ6103
Product Name Standard Circular Connectors Circular Connector Assemblies Circular Connector Assemblies Circular Connector, Receptacle, 8 Position, Panel; Product Range Te Connectivity Ceelok Fas-T, Receptacle Kit, Ni Amp - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount Panel Mount
Voltage Rating 500 volts 500 volts
Current Rating 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Coax Connectors - 1-1337536-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Female / Jack
Termination MIL-Clamp
View Details
4 suppliers