Comm Circular Connect
4 Position Circular Connector Receptacle, Female Sockets Solder
4 Pos Circular Receptacle, CPC, 600V, Gold, Black Product overview: 208283-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-208283-1 can be used for catalog matching and distributor lookup.
CIRCULAR CONNECTOR RECEPTACLE, SIZE 11, 4 POSITION, PANEL; Product Range:CPC Series 1; Circular Connector Shell Style:Panel Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:PCB Socket; Coupling Style:- RoHS Compliant: No
CPC RECPT ASSEMBLY SIZE 11-4
| Powell Electronics, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 208283-1 | A25054-ND | 436-208283-1 | 12H5509 | 76AC4157 |
| Product Name | Circular Connector Assemblies | 600V Electronic Connector | Circular Connector Receptacle, Size 11, 4 Position, Panel; Product Range Amp - Te Connectivity | Cpc Recpt Assembly Size 11-4 Amp - Te Connectivity | |
| Connector Type | Receptacle, Female Sockets | Circular / Cylindrical Connectors |