TE Connectivity Rectangular Wire & Cable Connectors & Housings 202800-2

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 160 Number of Power Positions : 160 Number of Rows : 13 Number of Signal Positions : 160 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 69.85 MM  [2.75 INCH ] Connector Length : 28.32 MM  [1.115 INCH ] Connector Width : 46.38 MM  [1.826 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 160 Number of Power Positions : 160 Number of Rows : 13 Number of Signal Positions : 160 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 69.85 MM  [2.75 INCH ] Connector Length : 28.32 MM  [1.115 INCH ] Connector Width : 46.38 MM  [1.826 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 202800-2 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
202800-2
Rectangular Wire & Cable Connectors & Housings 202800-2
Body Features Primary Product Color : Black Configuration Features Number of Positions : 160 Number of Power Positions : 160 Number of Rows : 13 Number of Signal Positions : 160 Contact Features Contact Current Rating (Max) (AMP) : 13 Contact Retention Within Housing : With Contact Type : Socket Dimensions Connector Height : 69.85 MM  [2.75 INCH ] Connector Length : 28.32 MM  [1.115 INCH ] Connector Width : 46.38 MM  [1.826 INCH ] Row-to-Row Spacing : 3.3 MM  [.13 INCH ] Wire Size (MMSQ) : .05 - 2 Wire Size (AWG) : 30 - 14 Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.81 MM  [.15 INCH ] Housing Material : Phenolic GF Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Screw Mount Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Cable-to-Cable, Cable-to-Panel Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 160
  • Number of Power Positions : 160
  • Number of Rows : 13
  • Number of Signal Positions : 160

Contact Features


  • Contact Current Rating (Max) (AMP) : 13
  • Contact Retention Within Housing : With
  • Contact Type : Socket

Dimensions


  • Connector Height : 69.85 MM  [2.75 INCH ]
  • Connector Length : 28.32 MM  [1.115 INCH ]
  • Connector Width : 46.38 MM  [1.826 INCH ]
  • Row-to-Row Spacing : 3.3 MM  [.13 INCH ]
  • Wire Size (MMSQ) : .05 - 2
  • Wire Size (AWG) : 30 - 14

Electrical Characteristics


  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.81 MM  [.15 INCH ]
  • Housing Material : Phenolic GF

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Panel Mount Feature : With
  • Panel Mount Feature Type : Screw Mount
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Cable-to-Cable, Cable-to-Panel
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now
Backplane Connector Housings - A30229-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A30229-ND
Backplane Connector Housings A30229-ND
160 Position Connector Black Panel Mount

160 Position Connector Black Panel Mount

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
361-202800-2
Electronic Connector 361-202800-2
160 Pos Rectangular Connector, Female, Solder, M-Series Product overview: 202800-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-202800-2 can be used for catalog matching and distributor lookup.

160 Pos Rectangular Connector, Female, Solder, M-Series Product overview: 202800-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Heavy Duty Connector Inserts, Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 361-202800-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 202800-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
202800-2
Backplane Connectors 202800-2
RECEPT ASSY,160 POS,M-SERIES

RECEPT ASSY,160 POS,M-SERIES

Buy Now
Rectangular Housing, Female 160Way Crimp; Series Amp - Te Connectivity - 98F8772 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Housing, Female 160Way Crimp; Series Amp - Te Connectivity
98F8772
Rectangular Housing, Female 160Way Crimp; Series Amp - Te Connectivity 98F8772
RECTANGULAR HOUSING, FEMALE 160WAY CRIMP; Series:M; Gender:Receptacle; No. of Contacts:160; No. of Rows:13; Contact Gender:Socket; Connector Mounting:Cable; Contact Termination:Crimp; Body Material:Phenolic; Connector Type:Circular RoHS Compliant: Yes

RECTANGULAR HOUSING, FEMALE 160WAY CRIMP; Series:M; Gender:Receptacle; No. of Contacts:160; No. of Rows:13; Contact Gender:Socket; Connector Mounting:Cable; Contact Termination:Crimp; Body Material:Phenolic; Connector Type:Circular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 202800-2 A30229-ND 361-202800-2 202800-2 98F8772
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Electronic Connector Backplane Connectors Rectangular Housing, Female 160Way Crimp; Series Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Termination Crimp Solder Crimp
Mounting Panel Mount Panel Mount Cable
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-238-0405-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Accessories - 17-100P160-13-1-B-TC4-02-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details