TE Connectivity Circular Connector Housings 206044-1

Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet
Description
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - A1358-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
A1358-ND
Circular Connector Housings A1358-ND
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Singapore, Singapore
600V Electronic Connector
436-206044-1
600V Electronic Connector 436-206044-1
Circular Connector Plug, Male, 14 Pos, 600V, IP65, Size 17 Product overview: 206044-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206044-1 can be used for catalog matching and distributor lookup.

Circular Connector Plug, Male, 14 Pos, 600V, IP65, Size 17 Product overview: 206044-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 600V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-206044-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 206044-1 - 848326-206044-1 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 206044-1
848326-206044-1
Circular Connectors - Circular Connectors - Housings - 206044-1 848326-206044-1
Manufacturer: TE Connectivity Win Source Part Number: 848326-206044-1 Series: CPC Series 1 Features: Position Circular Connector Package: Bulk Family Name: 206044 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 3 Weeks REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: -206044-1-CSI, 2060441, -206044-1-SI, 2266-206044-1, A1358, -206044-1-LSI

Manufacturer: TE Connectivity
Win Source Part Number: 848326-206044-1
Series: CPC Series 1
Features: Position Circular Connector
Package: Bulk
Family Name: 206044
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 3 Weeks
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: -206044-1-CSI, 2060441, -206044-1-SI, 2266-206044-1, A1358, -206044-1-LSI

Buy Now Datasheet
Industrial Circular Connectors - 6806769P - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806769P
Industrial Circular Connectors 6806769P
TE Connectivity 206044-1

TE Connectivity 206044-1

Supplier's Site
Industrial Circular Connectors - 6806769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
6806769
Industrial Circular Connectors 6806769
TE Connectivity 206044-1

TE Connectivity 206044-1

Supplier's Site
Industrial Circular Connectors - 1355150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1355150
Industrial Circular Connectors 1355150
TE Connectivity 206044-1

TE Connectivity 206044-1

Supplier's Site
Connectors Circlr,Industrial,Metal,Assembld/Kitted - 206044-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
206044-1
Connectors Circlr,Industrial,Metal,Assembld/Kitted 206044-1
CPC PLUG ASSEMBLY SIZE 17-14

CPC PLUG ASSEMBLY SIZE 17-14

Buy Now
Circular Connector, Plug, Size 17, 14 Position, Free Hanging; Product Range Amp - Te Connectivity - 46F320 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 17, 14 Position, Free Hanging; Product Range Amp - Te Connectivity
46F320
Circular Connector, Plug, Size 17, 14 Position, Free Hanging; Product Range Amp - Te Connectivity 46F320
CIRCULAR CONNECTOR, PLUG, SIZE 17, 14 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Connector Body Material:Thermoplast ic Body; Contact Gender:Pin RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 17, 14 POSITION, FREE HANGING; Product Range:CPC Series 1; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:14Contacts; Connector Body Material:Thermoplastic Body; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site Datasheet
CONN PLUG HSG MALE 14POS INLINE - 792-206044-1 - Utmel Electronic Limited
Hong Kong, China
CONN PLUG HSG MALE 14POS INLINE
792-206044-1
CONN PLUG HSG MALE 14POS INLINE 792-206044-1
CONN PLUG HSG MALE 14POS INLINE

CONN PLUG HSG MALE 14POS INLINE

Supplier's Site
Circular Connector Housings - 206044-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
206044-1
Circular Connector Housings 206044-1
CONN PLUG HSG MALE 14POS INLINE

CONN PLUG HSG MALE 14POS INLINE

Supplier's Site Datasheet
Connector, CPC; 14; Plug; Wire; 17; AllPlastic; 15/16 in.- 20 UNEF-2A - 70083006 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, CPC; 14; Plug; Wire; 17; AllPlastic; 15/16 in.- 20 UNEF-2A
70083006
Connector, CPC; 14; Plug; Wire; 17; AllPlastic; 15/16 in.- 20 UNEF-2A 70083006
Connector, Plug, Number of Positions 14, Plastic Shell, Thermoplastic Housing, Black Color CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Connector, Plug, Number of Positions 14, Plastic Shell, Thermoplastic Housing, Black Color
CPC Connectors provide a substantial savings in weight and cost through the use of a plastic shell and a wide variety of pin and socket contacts. The various sizes and densities are supplied unloaded (without contacts). Recognized under the component program of Underwriters Laboratories, Inc. for 250 V service. UL File No. E28476. CSA Certified File No. LR 7189. Series 1 . Standard density, multimate contacts for normal unsealed operations. Materials: 94 V-1 rated, heat stabilized, fire resistant, self extinguishing black thermoplastic. Contacts not included — order as a separate item. Note: Maximum wire insulation dia. is 0.100 (2.54) except for arrangement 23-24 which will accept insulation dia. of 0.150 (3.81) max. These connectors use Series 1 contacts located on page .

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A1358-ND 206044-1 436-206044-1 848326-206044-1 6806769P 6806769 206044-1 46F320 792-206044-1 206044-1 70083006
Product Name Circular Connector Housings 600V Electronic Connector Circular Connectors - Circular Connectors - Housings - 206044-1 Industrial Circular Connectors Industrial Circular Connectors Connectors Circlr,Industrial,Metal,Assembld/Kitted Circular Connector, Plug, Size 17, 14 Position, Free Hanging; Product Range Amp - Te Connectivity CONN PLUG HSG MALE 14POS INLINE Circular Connector Housings Connector, CPC; 14; Plug; Wire; 17; AllPlastic; 15/16 in.- 20 UNEF-2A
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount Cable, Free Hanging Free Hanging (In-Line) Free Hanging
Gender Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug Male / Plug
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 20 Amp 125 Volt L5-20R - L0520C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
SheerPwr - 10140847-3602210LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Termination Press-Fit
View Details
2 suppliers
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
Circular Connector Contact Inserts - 1103426-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp Terminal
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers