TE Connectivity Circular Connector Accessories 207241-1

Description
Connector Boot 17 Black
Request a Quote Datasheet
Description
Connector Boot 17 Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Accessories - A16052-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
A16052-ND
Circular Connector Accessories A16052-ND
Connector Boot 17 Black

Connector Boot 17 Black

Buy Now Datasheet
Swedesboro, NJ, United States
Comm Circular Connect

Comm Circular Connect

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories - 1334485-207241-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories
1334485-207241-1
Connectors, Interconnects - Circular Connectors - Circular Connector Accessories 1334485-207241-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334485-207241-1 Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Accessories Packaging: Bulk Color: Black Features: Flexible Accessory Type: Boot For Use With/Related Products: CPC Connectors Standard Package: 1 Shell Size - Insert: 17 Material: Thermoplastic ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Other Part Number: A16052,-030-0086-00- SI,2072411,-207241-1 -SI,-030-0086-00-SI- ND Base Product Number: 207241 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334485-207241-1
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Accessories
Packaging: Bulk
Color: Black
Features: Flexible
Accessory Type: Boot
For Use With/Related Products: CPC Connectors
Standard Package: 1
Shell Size - Insert: 17
Material: Thermoplastic
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Other Part Number: A16052,-030-0086-00-SI,2072411,-207241-1-SI,-030-0086-00-SI-ND
Base Product Number: 207241
RoHS Status: RoHS Compliant

Buy Now Datasheet
Circular Connector Accessories - 207241-1 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Accessories
207241-1
Circular Connector Accessories 207241-1
CONN BOOT 17 BLACK

CONN BOOT 17 BLACK

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A16052-ND 207241-1 1334485-207241-1 207241-1
Product Name Circular Connector Accessories Connectors, Interconnects - Circular Connectors - Circular Connector Accessories Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female 4pin connected to banana plugs - QLC16023 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® 15-45 Finger Proof Housings Green - 1327G5FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
BrightConnX™ Rugged MRD - MRDBN02M17000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination Solder Cup
Voltage Rating 400 volts
View Details
2 suppliers
Industrial Circular Connectors - 1115760 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details