TE Connectivity Datasheets for Snap Action Switches
Snap action switches are mechanical switches that produce a very rapid transfer of contacts from one position to another. They are useful in situations that require a fast opening or closing of a circuit, such as a mouse button or appliance setting.
Snap Action Switches: Learn more
| Product Name | Notes |
|---|---|
| Body Features Actuator Orientation : Top Actuator Profile : Extended Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) : 250 Operating Voltage... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .1 MM [.004 INCH ] Product Orientation : Vertical Releasing Force : 25 G [.881 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .12 MM [.005 INCH ] Product Orientation : Vertical Releasing Force : 35 G [1.23 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .15 MM [.005 INCH ] Product Orientation : Vertical Releasing Force : 20 G [.705 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .2 MM [.005 INCH ] Product Orientation : Vertical Releasing Force (G) : 13 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .2 MM [.005 INCH ] Product Orientation : Vertical Releasing Force (G) : 2 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .2 MM [.005 INCH ] Product Orientation : Vertical Releasing Force (G) : 2 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .2 MM [.005 INCH ] Product Orientation : Vertical Releasing Force : 5 G [.176 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .2 MM [.005 INCH ] Product Orientation : Vertical Releasing Force : 5 G [.176 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .4 MM [.015 INCH ] Product Orientation : Vertical Releasing Force : 25 G [.881 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .4 MM [.015 INCH ] Product Orientation : Vertical Releasing Force : 40 G [1.41 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .4 MM [.015 INCH ] Product Orientation : Vertical Releasing Force : 5 G [.176 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .4 MM [.015 INCH ] Product Orientation : Vertical Releasing Force : 55 G [1.94 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM [.017 INCH ] Product Orientation : Vertical Releasing Force (G) : 2 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM [.017 INCH ] Product Orientation : Vertical Releasing Force (G) : 2 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Position... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM [.017 INCH ] Product Orientation : Vertical Releasing Force : 25 G [.881 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM [.017 INCH ] Product Orientation : Vertical Releasing Force : 35 G [1.234 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM [.017 INCH ] Product Orientation : Vertical Releasing Force : 45 G [1.587 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .45 MM [.017 INCH ] Product Orientation : Vertical Releasing Force : 50 G [1.763 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM [.019 INCH ] Product Orientation : Vertical Releasing Force (G) : 2 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM [.019 INCH ] Product Orientation : Vertical Releasing Force (G) : 2 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM [.019 INCH ] Product Orientation : Vertical Releasing Force (G) : 2 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM [.019 INCH ] Product Orientation : Vertical Releasing Force (G) : 2 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Position... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM [.019 INCH ] Product Orientation : Vertical Releasing Force (G) : 4 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM [.019 INCH ] Product Orientation : Vertical Releasing Force : 21 G [.74 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM [.019 INCH ] Product Orientation : Vertical Releasing Force : 34 G [1.199 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .5 MM [.019 INCH ] Product Orientation : Vertical Releasing Force : 40 G [1.41 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .7 MM [.031 INCH ] Product Orientation : Right Angle Releasing Force (G) : 3 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .7 MM [.031 INCH ] Product Orientation : Right Angle Releasing Force (G) : 3 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .7 MM [.031 INCH ] Product Orientation : Vertical Releasing Force (G) : 3 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .7 MM [.031 INCH ] Product Orientation : Vertical Releasing Force (G) : 3 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .8 MM [.031 INCH ] Product Orientation : Right Angle Releasing Force : 5 G [.176 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .8 MM [.031 INCH ] Product Orientation : Right Angle Releasing Force : 8 G [.282 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .8 MM [.031 INCH ] Product Orientation : Vertical Releasing Force (G) : 6 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .8 MM [.031 INCH ] Product Orientation : Vertical Releasing Force (G) : 6 Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .8 MM [.031 INCH ] Product Orientation : Vertical Releasing Force : 5 G [.176 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : .8 MM [.031 INCH ] Product Orientation : Vertical Releasing Force : 8 G [.282 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1 MM [.039 INCH ] Product Orientation : Vertical Releasing Force : 10 G [.352 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1 MM [.039 INCH ] Product Orientation : Vertical Releasing Force : 14 G [.493 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1 MM [.039 INCH ] Product Orientation : Vertical Releasing Force : 15 G [.529 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1 MM [.039 INCH ] Product Orientation : Vertical Releasing Force : 20 G [.705 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1.1 MM [.043 INCH ] Product Orientation : Right Angle Releasing Force : 50 G [1.764 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1.1 MM [.043 INCH ] Product Orientation : Vertical Releasing Force : 10 G [.352 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1.1 MM [.043 INCH ] Product Orientation : Vertical Releasing Force : 15 G [.529 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1.1 MM [.043 INCH ] Product Orientation : Vertical Releasing Force : 20 G [.705 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 1.1 MM [.043 INCH ] Product Orientation : Vertical Releasing Force : 25 G [.881 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 2.1 MM [.082 INCH ] Product Orientation : Vertical Releasing Force : 11 G [.388 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 2.1 MM [.082 INCH ] Product Orientation : Vertical Releasing Force : 5 G [.176 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 2.1 MM [.082 INCH ] Product Orientation : Vertical Releasing Force : 7 G [.246 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Movement Differential : 2.1 MM [.082 INCH ] Product Orientation : Vertical Releasing Force : 9 G [.317 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Single Throw Contact Features Switch Contact Plating Material : Gold Flash over Silver... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Switch Contact Plating Material : Gold Flash over Silver... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Switch Contact Plating Material : Silver Alloy Industry Standards... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VAC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 15 Operating Voltage (VAC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 25 Operating Voltage (VAC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 4, 10 Operating Voltage... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage (VAC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Contact Current Rating (AMP) : 6 Operating Voltage (VAC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Electrical Characteristics Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Industry Standards IP Rating : IP40 Product Type Features Actuator Style :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Switch Contact Plating Material : Gold Flash over Silver... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Switch Contact Plating Material : Silver Alloy Industry Standards... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 1.5, 5, 2 Operating... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 10.1 Operating Voltage (VAC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VDC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 15 Operating Voltage (VAC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 2, 5, 1.5 Operating... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 2 Operating Voltage (VAC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage (VAC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 5, 1.5, 2 Operating... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 5, 2, 1.5 Operating... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Electrical Characteristics Operating Voltage (VAC) : 250, 460 Operating Voltage (VDC) :... | |
| Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Industry Standards IP Rating : IP67 Product Type Features Actuator Style :... | |
| Body Features Movement Differential : .12 MM [.005 INCH ] Releasing Force : 21 G [.741 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 6.9 MM [.272 INCH ] Contact Features Contact Base Material : Brass Snap... | |
| Body Features Movement Differential : .12 MM [.005 INCH ] Releasing Force : 35 G [1.23 OZ ] Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Position : 6.9 MM [.272 INCH ] Contact Features Contact Base Material : Brass Snap... | |
| Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Snap Action Switch Contact Current Rating (AMP) : 10.1 Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 250 Snap Action... | |
| Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Snap Action Switch Contact Current Rating (AMP) : 4 Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 250 Mechanical Attachment... | |
| Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Industry Standards IP Rating : IP40 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Switch Connection... | |
| Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Sealing Requirement : Sealed Switch Style : Micro | |
| Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Switch Style : Micro | |
| Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Plunger Switch Style : Micro | |
| Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Contact Features Snap Action Switch Contact Current Rating (AMP) : 21 Electrical Characteristics Snap Action Switch Voltage Rating (VAC) : 250 Snap Action... | |
| Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Industry Standards IP Rating : IP40 Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Plunger Switch Connection... | |
| Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Lever Sealing Requirement : Sealed Switch Style : Micro | |
| Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Mechanical Attachment Snap Action Switch Mounting Angle : Vertical Product Type Features Actuator Style : Plunger Sealing Requirement : Sealed Switch Style : Micro | |
| Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage (VDC) : 250 Product Type Features Actuator Style : Pin Plunger Switch Connection Type : 7-Position Connector Switch Style : Micro | |
| Electrical Characteristics Contact Current Rating (AMP) : 15 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 24 Product Type Features Actuator Style : Pin Plunger Switch Connection Type : Screw Terminal Switch Style : Micro... | |
| Product Type Features Actuator Style : Roller, Lever Switch Connection Type : Cable Connection Switch Style : Micro |